EN
  • EN
  • DE

ADS1231REF

Part No ADS1231REF
Manufacturer Texas Instruments
Catalog Evaluation Boards - Analog to Digital Converters (ADCs)
Description EVAL MODULE FOR ADS1231 / ADS1231 ADC Reference Design Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Number of Converters 1
Resolution 24
Sampling Rate 10, 80
Data Interface Serial
Power (Typ) @ Conditions 5mW @ 5 V
Utilized IC / Part ADS1231
Supplied Contents Board(s)
Win Source Part Number 772938-ADS1231REF
Popularity Medium
Supply and Demand Status Limited
Family Name ADS1231
Introduction Date July 01, 2010
ECCN EAR99
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian ADS1231REF CAD Model

Description

The ADS1231REF is a high-precision, 24-bit analog-to-digital converter (ADC) reference design module, specifically designed by Texas Instruments for weight scale and industrial control applications. This module is renowned for its exceptional performance in terms of accuracy, low noise, and ease of use, making it an ideal choice for professionals seeking reliable data acquisition in critical measurements.

Key Features

  • High Precision: With a 24-bit resolution, the ADS1231REF offers high-precision data conversion, ensuring that even the smallest changes in the input signal are accurately captured.
  • Low Noise: The module includes a low-noise programmable gain amplifier, which provides excellent performance for signal amplification while minimizing the noise, thus preserving the signal integrity.
  • Simple Interface: Designed with simplicity in mind, the ADS1231REF has a minimal pin count and straightforward SPI-compatible serial interface, which simplifies the design and reduces the time to market.
  • Onboard Oscillator: It features an onboard oscillator that eliminates the need for external clocking devices, further simplifying the system design.
  • Power Efficiency: The device operates on a single power supply with a wide range, making it suitable for battery-powered and portable applications.

Applications

The ADS1231REF is versatile and can be used in a variety of applications, including:

  • High-resolution weight scales
  • Industrial process control
  • Force and pressure sensing
  • Medical instrumentation

Technical Specifications

Parameter Value
Resolution 24-bit
Data Output Rate 10 or 80 SPS (samples per second)
Interface SPI-compatible serial
Power Supply Range 2.7V to 5.3V

For engineers and designers looking for a robust and precise data acquisition solution, the ADS1231REF from Texas Instruments stands out as a top choice. Its combination of high precision, low noise, and ease of integration offers an excellent platform for developing accurate and reliable measurement systems.

You May Also Be Interested in

Texas Instruments
EVALUATION MODULE FOR ADS8405 / ADS8405 EVALUATION BOARD
Lowest to $3.3013
Analog Devices Inc.
BOARD EVAL FOR AD7291 / AD7291 ADC Evaluation Board
Lowest to $92.9700
Linear Technology
BOARD SAR ADC LTC2305 / LTC2305CMS ADC Demonstration Circuit Pscope Version K76 IDE
Need more? Email Us
Linear Technology
BOARD EVAL LTC2272CUJ / LTC2272 ADC Demonstration Circuit 65MSPS Pscope IDE
Need more? Email Us
Texas Instruments
EVALUATION MODULE FOR TLC3548 / TLC3548 EVALUATION BOARD
Need more? Email Us
Texas Instruments
MODULE EVALUATION FOR ADS1224
Need more? Email Us
Analog Devices Inc.
BOARD EVALUATION FOR AD7939CBZ / AD7939 ADC Evaluation Board 1.5MSPS
Need more? Email Us
ams
BOARD EVAL AS1525
Need more? Email Us
Texas Instruments
DEMO BOARD FOR PCM1801 / High Performance Data Conversion Kit
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess