EN
  • EN
  • DE

BSA28

Part No BSA28
Manufacturer Central Semiconductor Corp
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 991042-BSA28
Categories OEM Parts(A-B)
Manufacturer Central Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BSA28 CAD Model

Description

The BSA28 is a silicon NPN epitaxial planar transistor designed for high-voltage switching and amplifier applications. Manufactured by Central Semiconductor Corp, this transistor offers robust performance and reliability in various electronic circuits.

Applications

  • High-voltage switching circuits
  • Amplifier circuits
  • Driver stages
  • Linear and switching power supplies
  • Inverters
  • DC-DC converters

Features

  • High Collector-Emitter Breakdown Voltage (VCEO): Ensures the transistor can withstand high voltages without breakdown.
  • Low Saturation Voltage: Minimizes power dissipation and improves efficiency.
  • High Switching Speed: Suitable for applications requiring fast switching performance.
  • Epitaxial Planar Construction: Provides excellent uniformity and reliability.
  • NPN Polarity: Allows for easy integration into standard NPN-based circuit designs.

Benefits

  • Improved Circuit Performance: High voltage and fast switching characteristics enhance the performance of switching and amplifier circuits.
  • Enhanced Reliability: Robust design and construction ensure long-term reliability.
  • Increased Efficiency: Low saturation voltage reduces power losses, increasing overall efficiency.
  • Simplified Circuit Design: NPN polarity and standard pinout simplify circuit design and integration.
  • Wide Range of Applications: Suitable for a variety of high-voltage and high-speed applications.

Additional Details

The BSA28 transistor typically comes in a through-hole package (e.g., TO-92). Key specifications include its collector-emitter breakdown voltage (VCEO), collector current (IC), and power dissipation. Consult the manufacturer's datasheet for precise electrical characteristics, thermal resistance, and safe operating area.

Proper handling and soldering techniques should be employed to ensure the device's integrity during assembly. Ensure adequate heat sinking is provided if the transistor is operated at or near its maximum power dissipation rating.

You May Also Be Interested in

Everlight Electronics Co Ltd
LED Uni-Color Red 632nm 2-Pin T-1
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Mitsubishi
Need more? Email Us
TE Connectivity
Circular MIL Spec Backshells HEX40L-AB-00-23-A10-1
Lowest to $234.1113
Amic
Need more? Email Us
STMicroelectronics
Need more? Email Us
ABB Embedded Power
Contactor, NEMA, 4 Pole, 28A, 110-120VAC@60Hz, 110VAC@50Hz Coil, DIN Rail/Panel Mount
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess