EN
  • EN
  • DE

EVAL-AD7939CBZ

Part No EVAL-AD7939CBZ
Manufacturer Analog Devices Inc.
Catalog Evaluation Boards - Analog to Digital Converters (ADCs)
Description BOARD EVALUATION FOR AD7939CBZ / AD7939 ADC Evaluation Board 1.5MSPS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Analog Devices Inc.
Part Status Obsolete(EOL)
Number of Converters 1
Resolution 10
Sampling Rate 1.5M
Data Interface Parallel
Input Range ±VREF
Power (Typ) @ Conditions 13.5mW @ 5 V
Utilized IC / Part AD7939
Supplied Contents Board(s)
Win Source Part Number 774280-EVAL-AD7939CBZ
Popularity Medium
Supply and Demand Status Limited
Family Name EVAL-AD7939CB
Introduction Date October 01, 2006
ECCN EAR99
Country of Origin Ireland
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian EVAL-AD7939CBZ CAD Model

Description

Overview of EVAL-AD7939CBZ

The EVAL-AD7939CBZ is a high-performance evaluation board designed by Analog Devices Inc. to showcase the capabilities of the AD7939, a multichannel, 12-bit, analog-to-digital converter (ADC) with a sample rate of up to 1 MSPS. This evaluation board provides a robust platform for engineers and designers to explore the features and performance of the AD7939 ADC in various applications, such as data acquisition systems, medical instruments, and industrial control systems.

Key Features

  • High-Speed ADC: The AD7939 operates with a conversion rate of up to 1 MSPS, allowing for high-speed data acquisition.
  • Resolution: This ADC features a 12-bit resolution, ensuring precise and accurate analog-to-digital conversions.
  • Multiple Analog Inputs: It offers eight single-ended or four differential input channels, providing flexibility for various signal types.
  • Flexible Interface: The evaluation board includes a parallel interface, which can be configured for either 3-wire serial or parallel operation, making it compatible with a wide range of microprocessors and DSPs.
  • Onboard Reference: An onboard 2.5V reference voltage source is provided, which can be overridden if an external reference is preferred for enhanced flexibility.

Design and Ease of Use

The EVAL-AD7939CBZ has been thoughtfully designed with the end-user in mind. It features easy-to-use software for straightforward evaluation. The board can be controlled via a PC using the included evaluation software, which provides a graphical user interface (GUI) for manipulating the ADC's various functions and monitoring its performance.

Applications

Thanks to its high-speed and precision capabilities, the EVAL-AD7939CBZ is suitable for a broad range of applications, including:

  • Data acquisition systems
  • Medical instrumentation
  • Industrial process control
  • Battery-powered devices
  • Communication systems

The EVAL-AD7939CBZ evaluation board is an essential tool for engineers looking to test and implement the AD7939 ADC in their designs. It provides a comprehensive environment to assess the ADC's performance and to streamline the development process for various high-speed and precision-dependent applications.

You May Also Be Interested in

Linear Technology
DEMO BOARD FOR LTC2341-16
Need more? Email Us
Intersil
DAUGHTER CARD FOR KAD2710
Need more? Email Us
IDT, Integrated Device Technology Inc
BOARD DEMO ADC804S030 28SSOP
Need more? Email Us
Texas Instruments
KIT EVAL/DEMO FOR ADS1278
Need more? Email Us
Texas Instruments
EVAL MODULE ADS8688A
Lowest to $7.5013
Cirrus Logic Inc.
BOARD EVAL FOR CS5340 STEREO ADC / EVALUATION BOARD
Need more? Email Us
Texas Instruments
KIT PERFORMANCE DEMO FOR ADS1256
Need more? Email Us
Texas Instruments
KIT PERFORMANCE DEMO FOR ADS1115
Need more? Email Us
Texas Instruments
EVAL MODULE FOR ADS4125
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess