EN
  • EN
  • DE

AD677-EB

Part No AD677-EB
Manufacturer Analog Devices Inc.
Catalog Evaluation Boards - Analog to Digital Converters (ADCs)
Description BOARD EVAL SAMPLING ADC AD677
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Analog Devices Inc.
Part Status Obsolete(EOL)
Number of Converters 1
Resolution 16
Sampling Rate 100k
Data Interface Serial
Input Range ±VREF
Power (Typ) @ Conditions 450mW @ 100kSPS
Utilized IC / Part AD677
Supplied Contents Board(s)
Win Source Part Number 767256-AD677-EB
Popularity Medium
Supply and Demand Status Limited
Family Name AD677
Introduction Date October 28, 1995
ECCN EAR99
Country of Origin United States of America
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian AD677-EB CAD Model

Description

The AD677-EB, from Analog Devices Inc., is a high-performance, 16-bit analog-to-digital converter (ADC) evaluation board designed for precision data acquisition systems and industrial control applications. This evaluation board is built around the AD677 ADC, which is known for its exceptional accuracy, high throughput rate, and low power consumption.

Key Features

  • Resolution: The AD677-EB offers a 16-bit resolution, providing fine detail in analog signal conversion which is essential for high-precision measurements.
  • Sampling Rate: With a maximum sampling rate of 100 kSPS (kilo-samples per second), this board is capable of handling fast-changing signals, making it suitable for dynamic systems.
  • Input Range: The ADC supports a ±10 V input range, allowing a wide variety of signals to be accurately digitized without the need for additional scaling circuitry.
  • Interface: The evaluation board includes a user-friendly interface that facilitates easy connection to a host microcontroller or data system for data transfer and analysis.
  • Power Supply: It operates on a single 5V power supply, minimizing power requirements and simplifying system power design.
  • Reference: An onboard precision voltage reference ensures stability and accuracy of the conversion process over time and temperature variations.

Applications

The AD677-EB is ideal for a range of applications that require high accuracy and fast data acquisition, such as:

  • Medical instrumentation
  • Test and measurement equipment
  • Industrial process control
  • Data acquisition systems

Support and Documentation

Analog Devices Inc. provides comprehensive support for the AD677-EB, including detailed documentation, application notes, and reference designs to help users accelerate the development process and integrate the board into their projects effectively. Technical support is also readily available from the dedicated team at Analog Devices to assist with any aspect of using the AD677-EB.

You May Also Be Interested in

Linear Technology
BOARD EVAL LTC2239IUH / ADC Demonstration circuit
Need more? Email Us
Linear Technology
BOARD DEMO LTC2205CUK-14 / LTC2205CUK-14 ADC Demonstration Circuit 65MSPS
Need more? Email Us
Linear Technology
BOARD EVAL LTC2254IUH / ADC Demonstration circuit
Need more? Email Us
Linear Technology
EVAL BOARDS FOR LTC1606
Need more? Email Us
Linear Technology
BOARD EVAL LTC2252IUH / LTC2252IUH ADC Demonstration Circuit
Need more? Email Us
Linear Technology
BOARD EVAL LTC2246IUH / ADC Demonstration circuit
Need more? Email Us
Linear Technology
BOARD EVAL LTC2228IUH / ADC Demonstration circuit
Need more? Email Us
Linear Technology
EVAL BOARD FOR LTC1864L / LTC1864LAIMS8 Demonstration Circuit
Need more? Email Us
Linear Technology
BOARD EVAL LTC2297IUP / LTC2297 ADC Demonstration Circuit 40MSPS Pscope IDE
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess