EN
  • EN
  • DE

ADS1232REF

Part No ADS1232REF
Manufacturer Texas Instruments
Catalog Evaluation Boards - Analog to Digital Converters (ADCs)
Description EVALUATION MODULE FOR ADS1232 / ADS1232 ADC Reference Design Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Part Status Obsolete(EOL)
Number of Converters 1
Resolution 24
Sampling Rate 80
Data Interface Serial
Input Range ±2.5 V
Power (Typ) @ Conditions 7.1mW @ 5 V
Utilized IC / Part ADS1232
Supplied Contents Board(s)
Win Source Part Number 772940-ADS1232REF
Popularity Medium
Supply and Demand Status Balance
Family Name ADS1232
Introduction Date November 01, 2005
ECCN EAR99
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian ADS1232REF CAD Model

Description

The ADS1232REF from Texas Instruments is a high-precision, 24-bit analog-to-digital converter (ADC) designed for weigh scales and industrial control applications. This reference design provides users with a comprehensive evaluation platform for the ADS1232, showcasing its performance in a typical weigh scale design.

Key Features

  • High Precision: With its 24-bit resolution and low-noise performance, the ADS1232REF is capable of detecting minute voltage changes, making it ideal for high-precision measurements.
  • Integrated Noise Rejection: The onboard low-noise programmable gain amplifier (PGA) and synchronous modulator provide excellent 50Hz and 60Hz rejection, ensuring stable measurements in electrically noisy environments.
  • Flexible Data Rates: The device supports data rates up to 80SPS (samples per second), allowing users to balance speed and resolution as needed for their specific application.
  • On-Board Calibration: The ADS1232REF features system-level calibration functions, including offset and full-scale calibration, which simplify system design and enhance measurement accuracy.

Applications

  • Weigh Scales
  • Industrial Process Control
  • Force and Pressure Measurement Systems
  • Medical Instrumentation

Support and Resources

Texas Instruments provides extensive support for the ADS1232REF, including detailed documentation, reference designs, and evaluation software. This allows designers to quickly integrate the ADC into their projects and reduce time-to-market. Additionally, the ADS1232REF is backed by TI's comprehensive technical support through their online forums and customer service channels.

Quality and Reliability

As with all Texas Instruments products, the ADS1232REF is manufactured to the highest quality standards, ensuring reliability and performance in even the most demanding applications. The device is available in a compact, lead-free package that is both RoHS compliant and designed to meet TI's stringent environmental and durability requirements.

You May Also Be Interested in

Linear Technology
BOARD EVAL LTC2252IUH / LTC2252IUH ADC Demonstration Circuit
Need more? Email Us
Linear Technology
BOARD EVAL LTC2247IUH / ADC Demonstration circuit
Need more? Email Us
Linear Technology
BOARD EVAL LTC2296IUP / LTC2296 ADC Demonstration Circuit 25MSPS Pscope IDE
Need more? Email Us
Linear Technology
BOARD EVAL LTC2228IUH / ADC Demonstration circuit
Need more? Email Us
Linear Technology
BOARD EVAL LTC2254IUH / ADC Demonstration circuit
Need more? Email Us
Linear Technology
BOARD EVAL LTC2225IUH / LTC2225IUH High Speed ADC Demonstration Circuit
Need more? Email Us
Texas Instruments
KIT PERFORMANCE DEMO FOR ADS1256
Need more? Email Us
Linear Technology
BOARD EVAL LTC2237IUH / LTC2237IUH High Speed ADC Demonstration Circuit
Need more? Email Us
Linear Technology
BOARD EVAL LTC2250IUH / ADC Demonstration circuit
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess