Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Maxim Integrated
Number of Converters 1
Resolution 12
Sampling Rate 116k
Data Interface Parallel
Input Range ±5 V
Power (Typ) @ Conditions 17mW @ 116kSPS
Utilized IC / Part MAX115
Supplied Contents Board(s)
Win Source Part Number 769371-MAX115EVKIT
Popularity Medium
Supply and Demand Status Balance
Family Name MAX115
Introduction Date June 01, 2001
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MAX115EVKIT CAD Model

Description

The MAX115EVKIT from Maxim Integrated is a comprehensive evaluation kit designed to demonstrate the capabilities of the MAX115, a high-performance, low-power, 16-bit analog-to-digital converter (ADC). This evaluation kit serves as a robust platform for engineers and designers to explore the features and performance of the MAX115 ADC in a variety of applications.

Key Features

  • High-Resolution ADC: The MAX115 is a 16-bit ADC offering exceptional accuracy and resolution, making it ideal for precision measurement applications.
  • Low Power Consumption: Engineered for efficiency, the MAX115 consumes minimal power, which is crucial for battery-operated and energy-sensitive devices.
  • Flexible Input Range: The ADC supports a wide input range, accommodating a variety of signal types and amplitudes.
  • High-Speed Interface: With a high-speed serial interface, the EVKIT ensures rapid data transfer, facilitating real-time data analysis and processing.

Kit Contents

The MAX115EVKIT includes the evaluation board featuring the MAX115 ADC, along with a USB cable, and necessary software for interfacing with a PC. The board is equipped with various input and output connectors, making it easy to connect to external signals and power sources.

Applications

Thanks to its high-resolution and low-power characteristics, the MAX115EVKIT is suitable for a wide range of applications, including:

  • Medical instrumentation
  • Industrial control systems
  • Data acquisition systems
  • Battery-powered devices

Easy to Use

The evaluation kit is user-friendly, with an intuitive software interface that allows users to configure the ADC settings, capture conversion data, and analyze the performance of the MAX115. The provided software is compatible with most Windows operating systems, ensuring a seamless setup and evaluation process.

Support and Resources

Maxim Integrated provides comprehensive support for the MAX115EVKIT, including detailed documentation, application notes, and technical support from their team of experts. This ensures that users can maximize the potential of the evaluation kit and the MAX115 ADC in their specific applications.

You May Also Be Interested in

Texas Instruments
MODULE EVAL FOR ADS42LB69
Need more? Email Us
ECAD model for ADS42LB69EVM
Maxim Integrated
EVAL KIT/SYSTEM MAX191 (LOW-POWE
Need more? Email Us
ECAD model for MAX191EVSYS-DIP
Analog Devices Inc.
EVALUATION BOARD / AD7616-P series 16 Bit 1M Samples per Second Analog to Digital Converter (ADC) Evaluation Board
Lowest to $117.8498
ECAD model for EVAL-AD7616-PSDZ
Analog Devices Inc.
BOARD EVAL FOR AD7298 / AD7298 - 12 Bit 1M Samples per Second Analog to Digital Converter (ADC) Evaluation Board
Need more? Email Us
ECAD model for EVAL-AD7298SDZ
Linear Technology
BOARD SAR ADC LTC1403A-1
Need more? Email Us
ECAD model for DC1082A-C
Analog Devices Inc.
BOARD DELTA SIGMA ADC LTC2433-1 / LTC2433-1 series 16 Bit 6.8 Samples per Second Analog to Digital Converter (ADC) Evaluation Board
Need more? Email Us
ECAD model for DC745A
Linear Technology
EVAL BOARDS FOR LTC1606
Need more? Email Us
ECAD model for DC1255A-B
Analog Devices Inc.
BOARD EVAL AD9628-125 / AD9628 series 12 Bit 125M Samples per Second Analog to Digital Converter (ADC) Evaluation Board
Need more? Email Us
ECAD model for AD9628-125EBZ
Linear Technology
DEMO BOARD FOR LTC2341-16
Need more? Email Us
ECAD model for DC2581A-B

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention