EN
  • EN
  • DE

AD9628-125EBZ

Part No AD9628-125EBZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description BOARD EVAL AD9628-125 / AD9628 series 12 Bit 125M Samples per Second Analog to Digital Converter (ADC) Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Analog to Digital Converters (ADCs)
Mfr Analog Devices Inc.
Package Box
Number of A/D Converters 2
Number of Bits 12
Sampling Rate (Per Second) 125M
Data Interface Serial
Utilized IC / Part AD9628
Supplied Contents Board(s)
Base Product Number AD9628
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991C2
HTSUS 8473.30.1180
Other Names -2735-AD9628-125EBZ,AD9628125EBZ
Standard Package 1
Win Source Part Number 1218440-AD9628-125EBZ
Ultra Librarian 3D Model Ultra Librarian AD9628-125EBZ CAD Model

Description

AD9628-125EBZ Evaluation Board

The AD9628-125EBZ is a high-performance evaluation board from Analog Devices Inc., designed to showcase the capabilities of the AD9628, a 12-bit analog-to-digital converter (ADC) with a sampling rate of 125 MSPS (mega-samples per second). This evaluation board is engineered to facilitate the testing and development of the AD9628 ADC in a variety of applications, including radar systems, medical imaging, and communications.

The AD9628-125EBZ is equipped with a range of features that make it an ideal platform for developers and engineers. It includes an ADC that boasts an exceptional signal-to-noise ratio (SNR) and spurious-free dynamic range (SFDR), ensuring high-fidelity data conversion for critical applications. The board is designed with a differential input, providing robust noise immunity and supporting a wide input frequency range.

Users can benefit from the evaluation board's flexible interface options, which include an LVDS (low-voltage differential signaling) output for high-speed data transfer. The board is also compatible with the High-Speed Converter Evaluation Platform (HSC-ADC-EVALCZ), which allows for seamless connection to a PC for data analysis and performance evaluation using the provided software.

The AD9628-125EBZ provides an array of configuration settings, enabling users to optimize the ADC's performance for their specific use case. These settings can be adjusted using jumpers and switches on the board, or through software control when connected to the evaluation platform. Additionally, the board comes with comprehensive documentation and support materials, including a detailed user guide, to assist in the rapid development and deployment of systems utilizing the AD9628 ADC.

In summary, the AD9628-125EBZ from Analog Devices Inc. is a versatile and powerful evaluation board that offers engineers the tools they need to effectively test and integrate the AD9628 ADC into their designs. With its high-speed data acquisition, precision performance, and user-friendly interface, the AD9628-125EBZ is an essential tool for any project requiring reliable analog-to-digital conversion.

You May Also Be Interested in

Analog Devices Inc.
IC DAS 12BIT 500K 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Toshiba Semiconductor and Storage
IC ISOLATION AMP DIGITAL OUT
Need more? Email Us
Texas Instruments
IC DAC 16/24/32BIT 384K 28TSSOP
Lowest to $3.7836
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Maxim Integrated
IC ADC 4.5DIGIT 50 32TQFP
Lowest to $43.6568
Texas Instruments
IC MULTI 28BIT TO DGTL 16WQFN
Need more? Email Us
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess