EN
  • EN
  • DE

EVAL-AD7650CBZ

Part No EVAL-AD7650CBZ
Manufacturer Analog Devices Inc.
Catalog Evaluation Boards - Analog to Digital Converters (ADCs)
Description BOARD EVALUATION FOR AD7650 / AD7650AS/AD7650ACPZ ADC Evaluation Board 571KSPS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Analog Devices Inc.
Part Status Obsolete(EOL)
Number of Converters 1
Resolution 16
Sampling Rate 570k
Data Interface DSP, MICROWIRE, Parallel, QSPI, Serial, SPI
Input Range ±VREF
Power (Typ) @ Conditions 150mW @ 570kSPS
Utilized IC / Part AD7650
Supplied Contents Board(s)
Win Source Part Number 772363-EVAL-AD7650CBZ
Popularity Medium
Supply and Demand Status Limited
Family Name EVAL-AD7650CB
Introduction Date November 01, 2007
ECCN 4A994.k.2
Country of Origin United States of America
Ultra Librarian 3D Model Ultra Librarian EVAL-AD7650CBZ CAD Model

Description

EVAL-AD7650CBZ: High-Performance Data Acquisition System

The EVAL-AD7650CBZ is a sophisticated evaluation board designed by Analog Devices Inc., intended for engineers and developers to assess the capabilities of the AD7650, a high-speed, low-power, 16-bit analog-to-digital converter (ADC). This product offers a seamless interface for testing and prototyping, making it an ideal solution for a myriad of applications requiring high precision data conversion.

Key Features

  • Precision Performance: The AD7650 ADC boasts a 16-bit resolution with no missing codes, ensuring accurate data acquisition for critical applications.
  • High-Speed Operation: With a throughput rate of 1 MSPS (Mega-Samples Per Second), the AD7650 allows for rapid data capture, making it suitable for high-speed systems.
  • Low Power Consumption: Designed to be energy-efficient, the AD7650 operates with a low power dissipation, which is crucial for portable and battery-powered devices.
  • Flexible Input Range: The ADC supports a ±10 V input range, providing versatility for various signal types.
  • Easy-to-Use Interface: The EVAL-AD7650CBZ comes with a user-friendly interface that includes a parallel data output for straightforward connection to most microprocessors or DSPs.
  • On-Board Components: The board includes reference and buffer circuits, ensuring optimal performance and reducing the need for external components.

Applications

The EVAL-AD7650CBZ is suitable for a wide range of applications, including:

  • Medical Imaging Systems
  • Instrumentation and Control Systems
  • Data Acquisition Systems
  • High-Speed Data Logging
  • Communications Systems

Easy Integration

The evaluation board is designed to connect directly to a signal source and a power supply, with no additional active components required for basic operation. It also provides various configuration options to match specific system requirements, making it a flexible and adaptable solution for both development and testing environments.

With the EVAL-AD7650CBZ, Analog Devices Inc. offers a powerful tool for developers to expedite design cycles and bring high-performance data acquisition systems to market more quickly and reliably.

You May Also Be Interested in

Texas Instruments
MODULE EVALUATION FOR ADS1224
Need more? Email Us
Texas Instruments
EVALUATION MODULE FOR ADS7835
Need more? Email Us
Analog Devices Inc.
BOARD EVAL SAMPLING ADC AD677
Need more? Email Us
Analog Devices Inc.
Digital to Analog Converters - DAC
Lowest to $248.5715
Analog Devices Inc.
BOARD EVALUATION FOR AD7939CBZ / AD7939 ADC Evaluation Board 1.5MSPS
Need more? Email Us
Texas Instruments
EVAL MODULE FOR ADS8331
Need more? Email Us
Texas Instruments
EVAL MOD FOR ADS7816
Need more? Email Us
Linear Technology
DEMO BOARD FOR LTC2341-16
Need more? Email Us
Linear Technology
BOARD SAR ADC LTC1403A-1
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess