EN
  • EN
  • DE
  • IT

FAR-F6KA-1G9600-D4DQ-Z

Part No FAR-F6KA-1G9600-D4DQ-Z
Manufacturer Taiyo Yuden
Catalog SAW Filters
Description FILTER SAW 1.96GHZ PCS SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer Taiyo Yuden
Series F6
Packaging Reel - TR
Part Status Obsolete(EOL)
Frequency - Center 1.96GHz
Bandwidth 58.8MHz
Insertion Loss 3.4dB
Applications PCS
Mounting SMD
Package 5-SMD, No Lead
Height (Maximum) 0.020" (0.50mm)
Size 0.055" L x 0.039" W (1.40mm x 1.00mm)
Manufacturer Homepage www.t-yuden.com
Win Source Part Number 714229-FAR-F6KA-1G9600-D4DQ-Z
Popularity Medium
Supply and Demand Status Limited
Quantity per package 3k pcs
Family Name F6
Introduction Date August 25, 2011
ECCN EAR99
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian FAR-F6KA-1G9600-D4DQ-Z CAD Model

Description

The 714229-FAR-F6KA-1G9600-D4DQ-Z is an obsolete Taiyo Yuden filter that has a frequency center of 1.96GHz and a bandwidth of 58.8MHz.

  • Frequency Center: 1.96GHz
  • Bandwidth: 58.8MHz
  • Insertion Loss: 3.4dB
  • Applications: Ideal for use in PCS applications
  • Package: 5-SMD, no-lead package
  • Mounting: Surface of the PCB
  • Filter Family: F6 family of filters
  • Height: 0.020 inches
  • Introduction Date: August 25, 2011
  • Estimated EOL Date: Not applicable
  • Popularity: Medium in the market
  • Supply and Demand Status: Limited

You May Also Be Interested in

TST - Tamsan
SAW FILTER, SM1411-5PAD, 1582.40
Lowest to $0.7930
Tai-Saw Technology TST
447.5MHz 2.5dB 50Ω SMD,3.8x3.8mm SAW Filters RoHS
Lowest to $1.3098
Taiyo Yuden
FILTER SAW 915MHZ 5SMD
Lowest to $0.8732
Tai-Saw Technology TST
407.7MHz 13dB 50Ω SMD-8P,5x5mm SAW Filters RoHS
Lowest to $20.3732
Tai-Saw Technology TST
500MHz 2.8dB 50Ω SMD,3.8x3.8mm SAW Filters RoHS
Lowest to $2.0374
Tai-Saw Technology TST
1.5GHz 5dB 50Ω SMD3030-6P SAW Filters RoHS
Lowest to $1.7463
Murata Electronics North America
1.1765GHz 1.5dB SAW Filters RoHS
Lowest to $0.3202
Qualcomm
FILTER SAW 916MHZ 6SMD
Lowest to $2.3284
Tai-Saw Technology TST
2.235GHz 3.2dB SMD-6P,3x3mm SAW Filters RoHS
Lowest to $1.3971

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess