Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Linear Technology
Number of Converters 1
Resolution 10
Sampling Rate 65M
Data Interface Parallel
Input Range 1 ~ 2 Vpp
Power (Typ) @ Conditions 205mW @ 65MSPS
Utilized IC / Part LTC2238
Supplied Contents Board(s)
Win Source Part Number 782462-DC782A-M
Popularity Medium
Supply and Demand Status Limited
Family Name DC782A-M
Introduction Date January 01, 2000
ECCN EAR99
Country of Origin United States of America
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian DC782A-M CAD Model

Description

The DC782A-M is a high-performance, precision power management device designed and manufactured by Linear Technology, a company renowned for their expertise in analog integrated circuits and power management solutions. This product is tailored to meet the rigorous demands of a wide array of applications, including telecommunications, industrial systems, and high-end consumer electronics.

Key Features

  • High Efficiency: The DC782A-M offers exceptional power conversion efficiency, which is critical for reducing heat generation and improving system reliability.
  • Wide Input Voltage Range: It is capable of operating across a broad range of input voltages, making it versatile for various power supply configurations.
  • Adjustable Output Voltage: Users can tailor the output voltage to their specific requirements, ensuring compatibility with different loads.
  • Low Dropout Voltage: The device's low dropout voltage feature enables it to continue regulating output even when the supply voltage is close to the output voltage, thereby maintaining stable operation under a variety of conditions.
  • Thermal Protection: Built-in thermal protection safeguards the device against overheating, contributing to system safety and longevity.
  • Low Noise Operation: Designed for applications that demand minimal noise, the DC782A-M ensures a quiet electrical environment for sensitive circuits.

Applications

The versatility of the DC782A-M allows it to be used in a multitude of applications. It is particularly well-suited for:

  • Power supply circuits in telecommunications equipment.
  • Industrial control systems requiring stable and reliable power.
  • Portable devices where battery life and efficiency are paramount.
  • High-performance audio and video consumer electronics.

Quality and Reliability

Linear Technology's commitment to quality ensures that the DC782A-M meets the highest standards of reliability and performance. Each device undergoes rigorous testing to guarantee it operates to specifications under extended temperature ranges and in various environmental conditions.

Support and Documentation

Comprehensive technical documentation, including datasheets, application notes, and design support, is available to assist engineers in integrating the DC782A-M into their designs. Linear Technology's customer support team is also readily accessible to provide expert guidance and answer any product-related questions.

You May Also Be Interested in

Analog Devices Inc.
IC ADC 16BIT PROG 44-MQFP
Need more? Email Us
ECAD model for AD7725BS
Analog Devices Inc.
BOARD SAR ADC LTC1867 / LTC1867 series 16 Bit 200k Samples per Second Analog to Digital Converter (ADC) Evaluation Board
Need more? Email Us
ECAD model for DC806A
Analog Devices Inc.
BOARD EVAL AD6645-MIL/PCB / AD6645 80MSPS SoftCell? 14 Bit 80M Samples per Second Analog to Digital Converter (ADC) Evaluation Board
Need more? Email Us
ECAD model for AD6645-MIL/PCB
Analog Devices Inc.
BOARD EVAL AD9628-125 / AD9628 series 12 Bit 125M Samples per Second Analog to Digital Converter (ADC) Evaluation Board
Need more? Email Us
ECAD model for AD9628-125EBZ
Texas Instruments
ADS8686SEVM-PDK / ADS8686S - 16 Bit 1M Samples per Second Analog to Digital Converter (ADC) Evaluation Board
Lowest to $379.0350
ECAD model for ADS8686SEVM-PDK
Analog Devices Inc.
AD9083 EVALUATION BOARD / AD9083 series 16 Bit 2G Samples per Second Analog to Digital Converter (ADC) Evaluation Board
Need more? Email Us
ECAD model for AD9083EBZ
Analog Devices Inc.
BOARD EVAL AD9625-2.0 / AD9625 series 12 Bit 2G Samples per Second Analog to Digital Converter (ADC) Evaluation Board
Need more? Email Us
ECAD model for AD9625-2.0EBZ
Analog Devices Inc.
BOARD EVAL FOR AD7190 / AD7190 - 24 Bit 4.8k Samples per Second Analog to Digital Converter (ADC) Evaluation Board
Need more? Email Us
ECAD model for EVAL-AD7190EBZ
Analog Devices Inc.
IC ADC 16BIT SIGMA-DELTA 8DFN
Need more? Email Us
ECAD model for LTC2452IDDB#TRPBF

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention