Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Linear Technology
Number of Converters 1
Resolution 10
Sampling Rate 25M
Data Interface Parallel
Input Range 1 ~ 2 Vpp
Power (Typ) @ Conditions 75mW @ 25MSPS
Utilized IC / Part LTC2236
Supplied Contents Board(s)
Win Source Part Number 782455-DC782A-P
Popularity Medium
Supply and Demand Status Limited
Family Name DC782A-P
Introduction Date January 01, 2000
ECCN EAR99
Country of Origin United States of America
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian DC782A-P CAD Model

Description

The DC782A-P from Linear Technology is a high-performance, precision data conversion demo board designed to showcase the capabilities of Linear Technology's cutting-edge analog-to-digital converters (ADCs). This demo board is an essential tool for engineers and designers who require accurate data acquisition in their applications.

Key Features

  • High-Precision ADC: The centerpiece of the DC782A-P is a state-of-the-art ADC that offers exceptional accuracy and noise performance, making it ideal for demanding applications that require high-resolution measurements.
  • Flexible Input Range: The board is designed to accommodate a wide range of input signals, ensuring compatibility with various sensors and signal sources.
  • User-Friendly Interface: With easy-to-use connectors and clear labeling, the DC782A-P is accessible to both novice users and experienced professionals, facilitating rapid prototyping and testing.
  • Durable Construction: Built with high-quality components and a robust layout, the DC782A-P is designed for longevity and reliability in a variety of operating conditions.

Applications

The DC782A-P is versatile and can be used in a wide array of applications, including:

  • Medical imaging systems
  • High-speed data acquisition
  • Instrumentation and control systems
  • Communications infrastructure
  • Industrial automation

Technical Specifications

Linear Technology's DC782A-P comes with a comprehensive set of technical specifications that ensure it meets the needs of complex and critical systems:

  • High-resolution ADC for precise data conversion
  • Wide input signal range to accommodate various sources
  • Robust design for enhanced durability
  • Compatibility with Linear Technology's suite of data acquisition products

Support and Resources

Linear Technology provides extensive support and resources to help users get the most out of the DC782A-P demo board, including detailed datasheets, user manuals, and application notes. Additionally, Linear Technology's technical support team is available to assist with any questions or challenges that may arise when using the board.

You May Also Be Interested in

Texas Instruments
ADS8686SEVM-PDK / ADS8686S - 16 Bit 1M Samples per Second Analog to Digital Converter (ADC) Evaluation Board
Lowest to $379.0350
ECAD model for ADS8686SEVM-PDK
Analog Devices Inc.
BOARD DELTA SIGMA ADC LTC2433-1 / LTC2433-1 series 16 Bit 6.8 Samples per Second Analog to Digital Converter (ADC) Evaluation Board
Need more? Email Us
ECAD model for DC745A
Linear Technology
DEMO BOARD FOR LTC2341-16
Need more? Email Us
ECAD model for DC2581A-B
Analog Devices Inc.
BOARD EVAL AD6645-MIL/PCB / AD6645 80MSPS SoftCell? 14 Bit 80M Samples per Second Analog to Digital Converter (ADC) Evaluation Board
Need more? Email Us
ECAD model for AD6645-MIL/PCB
Analog Devices Inc.
IC ADC 10BIT SAR 44MQFP
Need more? Email Us
ECAD model for AD7778ASZ
Analog Devices Inc.
BOARD EVAL AD9628-125 / AD9628 series 12 Bit 125M Samples per Second Analog to Digital Converter (ADC) Evaluation Board
Need more? Email Us
ECAD model for AD9628-125EBZ
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS, 1.8 V Analog-to-Digital Converter | BOARD EVALUATION 125MSPS AD9265
Need more? Email Us
ECAD model for AD9265-FMC-125EBZ
Analog Devices Inc.
IC ADC 16BIT PROG 44-MQFP
Need more? Email Us
ECAD model for AD7725BS
Analog Devices Inc.
EVAL BOARD FOR AD7124 / AD7124-8 series 24 Bit 19.2k Samples per Second Analog to Digital Converter (ADC) Evaluation Board
Need more? Email Us
ECAD model for EVAL-AD7124-8SDZ

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2346
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention