EN
  • EN
  • DE

LTC1291CCN8

Part No LTC1291CCN8
Manufacturer Linear Technology
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description Single Chip 12-Bit Data Acquisition System
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1207341-LTC1291CCN8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1291CCN8 CAD Model

Description

LTC1291CCN8: A Versatile Data Acquisition Component by Linear Technology

The LTC1291CCN8 is a highly integrated data acquisition system (DAS) component from Linear Technology, designed to cater to the precise and efficient analog-to-digital conversion needs of embedded systems. This robust 12-bit switch-capacitor successive approximation register (SAR) analog-to-digital converter (ADC) features a unique combination of flexibility, performance, and ease-of-use that makes it ideal for a wide range of applications, including process control, industrial automation, and medical systems.

One of the standout features of the LTC1291CCN8 is its dual differential multiplexer input, which allows for the selection of eight single-ended or four differential inputs. This multiplexing capability enables users to easily interface with various sensors and signals without the need for additional external components, simplifying design and reducing system costs.

The ADC operates with a single 5V supply, making it compatible with a variety of digital systems. It also boasts a sample rate of up to 12.5k samples per second, ensuring timely data acquisition for real-time monitoring and control. The LTC1291CCN8's low power consumption is another highlight, with a typical operating current of just 1mA and a nap mode that reduces this to 10µA, making it an excellent choice for battery-powered or energy-sensitive applications.

Communication with the LTC1291CCN8 is facilitated through a simple 3-wire serial interface, which is compatible with SPI, QSPI, and MICROWIRE protocols, as well as most digital signal processor (DSP) interfaces. This ensures easy integration with a wide range of microcontrollers and digital systems. The device also features a software-selectable 2.5V or 4.096V reference, providing flexibility in setting the dynamic range of the ADC.

The LTC1291CCN8 is housed in a narrow 16-pin DIP package, making it compact and suitable for space-constrained applications. Its industrial temperature range of -40°C to 85°C ensures reliable operation under extreme conditions. With its combination of features, the LTC1291CCN8 from Linear Technology stands out as a versatile and reliable solution for precision data acquisition in demanding environments.

You May Also Be Interested in

Maxim Integrated
CMOS, Double-Buffered, 8-Bit DAC with Voltage-Output Amplifier
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT SAR 28SSOP / 14 Bit Analog to Digital Converter 8 Input 1 SAR 28-SSOP
Lowest to $68.5469
Cortina
Repeater 600-Pin TBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT SIGMA-DELTA 10X2QFN / 12 Bit Analog to Digital Converter 1, 2 Input 1 Sigma-Delta 10-X2QFN (2x1.5)
Lowest to $4.5249
Analog Devices Inc.
IC ADC 12BIT SAR 8MSOP / 12 Bit Analog to Digital Converter 1 Input 1 SAR 8-MSOP
Lowest to $52.3881
Analog Devices Inc.
IC ADC 18BIT SAR 10LFCSP / 18 Bit Analog to Digital Converter 1 Input 1 SAR 10-LFCSP-WD (3x3)
Lowest to $17.3282
Texas Instruments
ADC Single SAR 333ksps 12-bit Parallel 24-Pin SOIC T/R
Need more? Email Us
Texas Instruments
IC ADC 38TSSOP / Bit Analog to Digital Converter Input 38-TSSOP
Lowest to $17.4443
Texas Instruments
ADC Single SAR 125ksps 12-bit Parallel 28-Pin SOIC T/R
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess