EN
  • EN
  • DE

NCT7290

Part No NCT7290
Manufacturer ON Semiconductor
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description Internal Temp Sensor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1230545-NCT7290
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NCT7290 CAD Model

Description

ON Semiconductor NCT7290 High-Efficiency DC-DC Converter

The ON Semiconductor NCT7290 is a versatile and high-efficiency DC-DC converter designed to meet the rigorous power requirements of modern electronic devices. This advanced power management IC is engineered to provide a reliable and efficient power conversion solution, making it an ideal choice for a wide range of applications including consumer electronics, industrial systems, and automotive electronics.

The NCT7290 operates over a wide input voltage range, accommodating various power sources and ensuring compatibility with different system designs. Its ability to maintain a stable output voltage under varying load conditions is one of its standout features, providing consistent performance and enhancing the reliability of the end product.

This DC-DC converter boasts a high efficiency rate, which not only conserves energy but also minimizes heat generation. This is crucial for maintaining the longevity of the device and for applications where thermal management is a key concern. The NCT7290's efficiency also allows for a smaller heat sink or even passive cooling solutions in some cases, contributing to a reduction in overall system size and weight.

The compact footprint of the NCT7290 is another significant advantage, as it allows designers to integrate the converter into space-constrained environments without sacrificing performance. ON Semiconductor has ensured that despite its small size, the NCT7290 does not compromise on features, offering protections such as over-current, over-voltage, under-voltage, and thermal shutdown to safeguard the system under abnormal conditions.

The NCT7290 also supports a range of programmable functions through an I2C interface, which provides additional flexibility for system designers to tailor the converter's performance to specific application requirements. With its robust design and programmability, the NCT7290 from ON Semiconductor stands out as a high-quality power solution that can adapt to the evolving needs of modern electronics.

You May Also Be Interested in

Cirrus Logic Inc.
8-PIN, 16-BIT, 96 KHZ STEREO DAC
Need more? Email Us
Maxim Integrated
12-BIT, MULTICHANNEL ADC/DAC
Lowest to $47.5828
Asahi Kasei Microsystems
IC ADC 3CH PGA 100LQFP
Need more? Email Us
Maxim Integrated
MAX134 3 3/4 DIGIT DMM CIRCUIT
Lowest to $15.7262
Harris Corporation
3 1/2 DIGIT, LED DISPLAY, ADC
Lowest to $22.9256
Analog Devices Inc.
16-BIT PCM AUDIO DAC
Lowest to $27.4070
Maxim Integrated
MULTICHANNEL ADCS/DACS
Need more? Email Us
Asahi Kasei Microsystems
IC DAC 24BIT 2CH 16TSSOP
Lowest to $12.5248
Asahi Kasei Microsystems
IC ADC 20BIT LOW POWER 16TSSOP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess