EN
  • EN
  • DE

SY100E195JITR

Part No SY100E195JITR
Manufacturer Microchip Technology
Catalog Clock/Timing - Delay Lines
Description IC DELAY LINE 128TAP PROG 28PLCC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Number of Taps/Steps 128
Purpose Programmable
Delay to 1st Tap 1.39ns
Tap Increment 20ps
Available Total Delays 1.39ns to 3.63ns
Number of Independent Delays 1
Supply Voltage - Operating -4.2 V to -5.5 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 28-PLCC (11.5x11.5)
Win Source Part Number 047406-SY100E195JITR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY100E195JITR CAD Model

Description

Product Overview: Microchip Technology's SY100E195JITR

The SY100E195JITR is a high-performance integrated circuit designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is part of Microchip's comprehensive line of silicon solutions, which are renowned for their reliability and cutting-edge technology.

Key Features

  • High-Speed Operation: The SY100E195JITR is optimized for exceptional speed performance, making it suitable for high-frequency applications that demand rapid data processing and signal transmission.
  • Low Power Consumption: Despite its high-speed capabilities, the device is engineered to be power-efficient, helping to reduce the overall energy consumption of the systems it is integrated into.
  • Versatile Voltage Range: It supports a wide range of operating voltages, offering flexibility in various power environments and compatibility with different logic levels.
  • Robust Temperature Range: The device is designed to operate reliably over a broad temperature spectrum, ensuring stable performance in diverse operating conditions.
  • Package Type: The SY100E195JITR is available in a JITR package, which is known for its compact footprint and ease of integration into space-constrained applications.

Applications

The versatility of the SY100E195JITR makes it an ideal choice for a multitude of applications, including but not limited to:

  • Telecommunications infrastructure
  • Data communication systems
  • High-speed computing
  • Automated test equipment
  • Medical electronics

Quality and Reliability

Microchip Technology is committed to delivering products that meet the highest standards of quality and reliability. The SY100E195JITR has undergone rigorous testing and quality assurance processes to ensure it meets the stringent requirements of industrial and commercial applications. Customers can trust in the durability and performance of this product for their critical electronic designs.

Support and Resources

Microchip Technology provides extensive support and resources to assist customers in the integration of the SY100E195JITR into their projects. Detailed datasheets, application notes, and technical support are readily available to facilitate design-in processes and to help engineers leverage the full potential of this high-performance device.

You May Also Be Interested in

Maxim Integrated
DELAY LINE 35TAP 30NS 8-SOIC
Need more? Email Us
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
Lowest to $3.7634
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
Lowest to $2.2315
Maxim Integrated
IC DELAY LINE 5TAP 40NS 8SOIC
Lowest to $6.0469
Maxim Integrated
IC DELAY LINE 5TAP 75NS 16SOIC
Need more? Email Us
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
Lowest to $4.7574
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
Lowest to $5.5234
Maxim Integrated
IC DELAY LINE 5TAP 60NS 16SOIC
Need more? Email Us
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess