EN
  • EN
  • DE

MAX1020BETX

Part No MAX1020BETX
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description MULTICHANNEL ADCS/DACS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose
Mfr Maxim Integrated
Package Bulk
Product Status Active
Type ADC, DAC
Number of Channels 8
Resolution (Bits) 10 b
Sampling Rate (Per Second) 225k
Data Interface MICROWIRE™, QSPI™, Serial, SPI™
Voltage Supply Source Analog and Digital
Voltage - Supply 4.75V ~ 5.25V, 2.7V ~ 5.25V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 36-WFQFN Exposed Pad
Supplier Device Package 36-TQFN (6x6)
Standard Package 24 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 629213-MAX1020BETX
Ultra Librarian 3D Model Ultra Librarian MAX1020BETX CAD Model

Description

The MAX1020BETX is a high-performance, low-power, 10-bit analog-to-digital converter (ADC) from Maxim Integrated, designed to deliver precision and efficiency for a wide range of applications. This ADC features an internal track/hold (T/H) and a dedicated high-speed serial interface, making it an ideal choice for portable and space-constrained applications where power efficiency and data acquisition speed are critical.

Key Features

  • Resolution: 10-bit resolution provides a fine level of detail in signal conversion, allowing for accurate digital representation of analog inputs.
  • Sampling Rate: With a maximum sampling rate of up to 300ksps (kilo-samples per second), the MAX1020BETX is capable of handling high-speed signals without compromising data integrity.
  • Integrated Features: Includes an internal T/H circuit, which simplifies the design process by reducing the need for external components.
  • Serial Interface: The device supports SPI/QSPI/MICROWIRE interfaces for easy integration with most microcontrollers and digital systems.
  • Low Power Consumption: Optimized for power-sensitive applications, this ADC operates with a single +2.7V to +3.6V supply, ensuring minimal power draw.
  • Package: Housed in a compact 36-pin TQFN-EP package, the MAX1020BETX saves valuable board space.
  • Temperature Range: Industrial temperature range from -40°C to +85°C, making it suitable for harsh environments.

Applications

The MAX1020BETX is versatile and can be used in a variety of applications, including:

  • Data Acquisition Systems
  • Battery-Powered Devices
  • Portable Instrumentation
  • Medical Devices
  • Industrial Control Systems
  • Communication Systems

With its robust feature set, the MAX1020BETX from Maxim Integrated stands out as a reliable choice for designers looking to improve their system's performance with a high-quality ADC solution.

You May Also Be Interested in

Ampleon USA Inc.
IC DAC 24BIT 8K-192K 14-SOIC
Need more? Email Us
Maxim Integrated
IC ADC 4.5DIGIT 50 32TQFP
Lowest to $43.6568
Cirrus Logic Inc.
IC STEREO DAC
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC/DAC 12BIT 225K 36TQFN
Lowest to $58.2090
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Texas Instruments
IC IND TO DGTL 12B 13.3K 16WQFN
Lowest to $8.8140
Texas Instruments
IC MULTI 28BIT TO DGTL 16WQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess