EN
  • EN
  • DE

SY89296UMI

Part No SY89296UMI
Manufacturer Microchip Technology
Catalog Clock/Timing - Delay Lines
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Delay Lines
Mfr Microchip Technology
Series Precision Edge®
Package Bulk
Number of Taps/Steps 1024
Function Programmable
Delay to 1st Tap 3.2ns
Tap Increment 10 ps
Available Total Delays 3.2ns ~ 14.8ns
Number of Independent Delays 1
Voltage - Supply 2.375V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-QFN (5x5)
Base Product Number SY89296
Standard Package 60
RoHS Status RoHS non-compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1265358-SY89296UMI
Ultra Librarian 3D Model Ultra Librarian SY89296UMI CAD Model

Description

The SY89296UMI is a high-precision, low-jitter timing solution from the renowned semiconductor manufacturer, Microchip Technology. This device is a part of Microchip's family of precision timing and clock generation products, which are designed to meet the stringent requirements of today's advanced electronic systems.

As a versatile programmable delay line, the SY89296UMI is engineered to provide a delay adjustment range with fine granularity, which makes it an ideal choice for applications requiring precise timing adjustments. The product is characterized by its ability to maintain signal integrity, thanks to its low-jitter performance that ensures reliable and consistent operation in high-speed communication systems, data centers, and sophisticated instrumentation.

The SY89296UMI operates over a wide voltage range and offers differential LVPECL (Low Voltage Positive Emitter Coupled Logic) outputs, which are compatible with various industry standards. This compatibility ensures that the product can be easily integrated into a wide array of designs without the need for additional level-shifting components.

Key features of the SY89296UMI include its programmable delay increments, which allow designers to fine-tune the timing of their circuits with high precision. Moreover, the device comes with a selectable frequency range, providing flexibility to work with different clock frequencies as per the requirements of the application. The SY89296UMI also boasts a robust design that can withstand harsh industrial environments, making it suitable for deployment in a diverse range of settings.

Microchip Technology's commitment to quality is evident in the SY89296UMI, which is built to meet or exceed industry standards for reliability and performance. Whether it is used in telecommunications, networking, or industrial control systems, the SY89296UMI stands out as a top-tier choice for designers looking to enhance the timing precision and stability of their electronic products.

For further information and technical specifications, engineers and product designers are encouraged to consult the datasheet or contact Microchip Technology's customer support team.

You May Also Be Interested in

Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
Lowest to $4.0381
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
Lowest to $2.2315
Maxim Integrated
IC DELAY LINE 5TAP 75NS 8DIP
Lowest to $4.9180
Maxim Integrated
IC DELAY LINE 10NS 8SOIC
Lowest to $9.8882
Maxim Integrated
IC DELAY LINE 10TAP 250NS 14DIP
Lowest to $3.0261
Maxim Integrated
IC DELAY LINE 5TAP 30NS 8SOIC
Need more? Email Us
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
Need more? Email Us
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
Need more? Email Us
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
Lowest to $4.8464

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess