The DS1033Z-10 is a versatile and robust programmable delay line designed by Maxim Integrated, a leader in innovative analog and mixed-signal products. This device is engineered to provide precise timing adjustments in a wide range of applications, making it an essential component for system designers who require exact timing control within their circuits.
Key Features
- Programmable Delays: The DS1033Z-10 offers five equally spaced delays ranging from 4ns to 1000ns, which can be easily programmed via a three-wire serial interface.
- High-Speed Operation: With its fast propagation delay and high-speed data rates, this delay line is suitable for high-performance applications.
- Low Power Consumption: Designed for energy efficiency, the DS1033Z-10 operates with a low supply current, making it ideal for portable and battery-powered devices.
- Wide Operating Range: The device functions over a broad voltage range of 4.75V to 5.25V and is operational across a temperature range of -40°C to +85°C, ensuring reliability in various environmental conditions.
- Compact Form Factor: Available in an 8-pin SO package, the DS1033Z-10 is compact and can be easily integrated into space-constrained designs.
Applications
The DS1033Z-10 is suitable for a multitude of applications, including but not limited to:
- Signal processing and timing adjustment
- Edge detection and clock recovery circuits
- Digital video and audio equipment
- Network switches and routers
- Industrial control systems
- Telecommunications infrastructure
Technical Specifications
Parameter
Value
Number of Taps
5
Supply Voltage
4.75V to 5.25V
Operating Temperature
-40°C to +85°C
Package Type
8-pin SO
With its precision delay capabilities and compact design, the DS1033Z-10 from Maxim Integrated is an excellent choice for designers looking to add reliable timing solutions to their electronic systems.