EN
  • EN
  • DE

FD8300WMHKS

Part No FD8300WMHKS
Manufacturer Advanced Micro Devices
Catalog Embedded - Microprocessors
Description FX-8300 3.3GHz 8MB cache Socket AM3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 952534-FD8300WMHKS
Series *
Ultra Librarian 3D Model Ultra Librarian FD8300WMHKS CAD Model

Description

The FD8300WMHKS is an AMD FX-8300 series processor. It is an 8-core desktop processor designed for performance and multitasking. These processors offer a balance between performance and price, making them suitable for gaming, content creation, and general-purpose computing.

Applications

  • Gaming PCs: Used in gaming rigs to provide sufficient processing power for running modern games.
  • Content Creation Workstations: Employed in video editing, graphic design, and 3D rendering workstations.
  • General-Purpose Desktops: Used in everyday desktop computers for browsing, office applications, and multimedia playback.
  • Virtualization Servers: Suitable for running virtual machines and server applications.
  • Home Theater PCs (HTPCs): Integrated into HTPCs for smooth playback of high-definition video content.

Features

  • 8-Core Processor: Features eight processing cores for enhanced multitasking and parallel processing.
  • High Clock Speed: Operates at a base clock speed of 3.3 GHz, with a boost clock speed of up to 4.2 GHz.
  • AMD Turbo CORE Technology: Dynamically adjusts clock speeds to optimize performance for specific workloads.
  • Integrated Memory Controller: Supports DDR3 memory for fast data access.
  • AMD Virtualization (AMD-V) Technology: Enables efficient virtualization and resource management.
  • AMD CoolCore Technology: Automatically manages power consumption to reduce heat and extend component lifespan.
  • Socket AM3+ Compatibility: Compatible with motherboards featuring the AM3+ socket.

Benefits

  • Enhanced Multitasking: Eight cores enable smooth multitasking and efficient parallel processing.
  • Improved Gaming Performance: Provides sufficient processing power for running modern games at playable frame rates.
  • Faster Content Creation: Accelerates video editing, graphic design, and 3D rendering tasks.
  • Reliable Performance: Delivers consistent and reliable performance for everyday computing tasks.
  • Cost-Effective Solution: Offers a balance between performance and price, making it an affordable option.
  • Energy Efficiency: AMD CoolCore Technology helps to reduce power consumption and heat generation.

Additional Details

The FD8300WMHKS has a thermal design power (TDP) of 95W. It requires a dedicated graphics card for display output, as it does not include integrated graphics. It also supports various AMD technologies, such as AMD OverDrive for overclocking and AMD PowerNow! for power management. Detailed specifications, such as cache size and supported memory speeds, are available from AMD's datasheets and product documentation.

You May Also Be Interested in

Renesas Electronics America
IC MPU RZ/A2M 528MHZ 256LFBGA
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 1.4GHZ 780FCPBGA
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ, 64B POWER ARCH, 8X 1.5GHZ
Need more? Email Us
NXP / Nexperia
IC MPU QORLQ LS1 1.2GHZ 621BGA
Need more? Email Us
NXP / Nexperia
Microprocessor, 64-Bit, 1200MHz,
Need more? Email Us
Altera
IC MPU I960 25MHZ 196BGA
Need more? Email Us
NXP / Nexperia
IC MPU QORLQ LX2 2GHZ 1517FCPBGA
Need more? Email Us
NXP / Nexperia
IC MPU I.MX8MM 1.6GHZ 486LFBGA
Lowest to $75.2414
NXP / Nexperia
IC MPU QORIQ 1.0GHZ 525FCPBGA
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess