EN
  • EN
  • DE

DS1000M-45

Part No DS1000M-45
Manufacturer Maxim Integrated
Catalog Clock/Timing - Delay Lines
Description DS1000 5-TAP SILICON DELAY LINE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Delay Lines
Mfr Maxim Integrated
Package Bulk
Product Status Active
Number of Taps/Steps 5
Function Nonprogrammable
Delay to 1st Tap 9ns
Tap Increment 9 ns
Available Total Delays 45ns
Number of Independent Delays 1
Voltage - Supply 4.75V ~ 5.25V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 917269-DS1000M-45
Ultra Librarian 3D Model Ultra Librarian DS1000M-45 CAD Model

Description

    

    The DS1000M-45 is a premier product from Maxim Integrated, a leader in the development of innovative analog and mixed-signal products and technologies. This silicon delay line is engineered to provide precise, programmable delays on the order of nanoseconds. It is an ideal solution for timing adjustments and clock delay generation in a wide range of digital systems.  

    

Key Features

  
        
  • Programmable Delays: The DS1000M-45 offers 5 programmable taps, each with a delay increment of 45ns, providing flexibility and precision for timing critical applications.
  •     
  • High Accuracy: This delay line boasts an impressive accuracy of ±5ns or ±2% (whichever is greater), ensuring reliable and consistent performance in your digital circuitry.
  •     
  • Wide Operating Range: It operates over a broad voltage range from 4.75V to 5.25V and is functional across a temperature range of -40°C to +85°C, accommodating various environmental conditions.
  •     
  • Low Power Consumption: With low power requirements, the DS1000M-45 is suitable for energy-sensitive applications, contributing to overall system efficiency.
  •     
  • Compact Packaging: Available in a narrow 8-pin SO package, it saves valuable board space while providing robust functionality.
  •   
  

Applications

  

    The versatility of the DS1000M-45 makes it a perfect fit for numerous applications, including but not limited to:  

  
        
  • Signal processing
  •     
  • Network synchronization
  •     
  • Glitch and spike suppression
  •     
  • Computer peripherals
  •     
  • Embedded systems
  •   
  

Reliability and Support

  

    Maxim Integrated is committed to the highest standards of quality and reliability. The DS1000M-45 is no exception, undergoing rigorous testing to ensure performance and longevity. Technical support and comprehensive documentation are available, providing engineers with the resources needed to integrate this delay line into their projects successfully.  

  

You May Also Be Interested in

Maxim Integrated
IC DELAY LINE 150NS 16SOIC
Lowest to $6.4830
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
Lowest to $4.8464
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
Lowest to $1.7463
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
Lowest to $4.0381
Maxim Integrated
IC DELAY LINE 5TAP 60NS 16SOIC
Need more? Email Us
Maxim Integrated
IC DELAY LINE 10NS 8SOIC
Lowest to $9.8882
Maxim Integrated
IC DELAY LN 256TAP 73.75NS 16DIP
Need more? Email Us
Maxim Integrated
IC DELAY LINE 5TAP 40NS 8SOIC
Lowest to $6.0469
Maxim Integrated
IC DELAY LINE 5TAP 75NS 16SOIC
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess