EN
  • EN
  • DE

DS1100LZ-30

Part No DS1100LZ-30
Manufacturer Maxim Integrated
Catalog Clock/Timing - Delay Lines
Description IC DELAY LINE 5TAP 30NS 8SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Delay Lines
Mfr Maxim Integrated
Package Tube
Product Status Obsolete
Number of Taps/Steps 5
Function Nonprogrammable
Delay to 1st Tap 6ns
Tap Increment 6 ns
Available Total Delays 30ns
Number of Independent Delays 1
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number DS1100L
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 586005-DS1100LZ-30
Ultra Librarian 3D Model Ultra Librarian DS1100LZ-30 CAD Model

Description

Maxim Integrated DS1100LZ-30 - Delay Line IC

The Maxim Integrated DS1100LZ-30 is a highly versatile and reliable 5-tap silicon delay line product designed for precise pulse delay and timing applications. This integrated circuit is part of Maxim's DS1100 series, which is well-regarded for its ability to deliver consistent and accurate timing solutions across a wide range of electronic systems.

Key Features

  • Delay Line Type: The DS1100LZ-30 is a 5-tap silicon delay line, providing multiple delayed output signals from a single input pulse.
  • Tap Delays: This device offers a fixed delay of 30ns per tap, allowing users to achieve precise timing increments in their circuit designs.
  • Supply Voltage: It operates on a 5V ±10% supply voltage, making it compatible with standard TTL and CMOS logic levels.
  • Low Power Consumption: The IC is designed for low power consumption, which is critical for energy-sensitive applications.
  • Temperature Range: The DS1100LZ-30 can operate within an industrial temperature range of -40°C to +85°C, ensuring reliable performance in harsh conditions.
  • Packaging: It is available in an 8-pin SOIC (small outline integrated circuit) package, which is suitable for surface mount technology (SMT).

Applications

The DS1100LZ-30 is ideal for a variety of applications where precise timing and delays are crucial. These include:

  • Signal Processing
  • Time-Delay Relays
  • Network Synchronization
  • Industrial Control Systems
  • Data Communication Equipment

Quality and Reliability

Maxim Integrated is known for its commitment to quality and reliability, and the DS1100LZ-30 is no exception. It is manufactured to meet high industry standards, ensuring long-term reliability for critical applications. Whether used in commercial, industrial, or military systems, this delay line IC is designed to perform consistently over time.

For designers and engineers looking for a reliable solution to manage timing challenges in their electronic systems, the Maxim Integrated DS1100LZ-30 offers a compact, efficient, and precise delay line option.

You May Also Be Interested in

Maxim Integrated
IC DELAY LINE 5TAP 40NS 8UMAX
Need more? Email Us
Maxim Integrated
IC DELAY LINE 5TAP 30NS 8UMAX
Need more? Email Us
Maxim Integrated
IC DELAY LINE 15NS 8SOIC
Need more? Email Us
Maxim Integrated
IC DELAY LN 10TAP 500NS 14TSSOP
Need more? Email Us
Maxim Integrated
IC DELAY LINE 5TAP 45NS 8UMAX
Need more? Email Us
Maxim Integrated
IC DELAY LINE 10TAP 125NS 16SOIC
Need more? Email Us
Maxim Integrated
IC DELAY LINE 12NS 8SOIC
Need more? Email Us
Maxim Integrated
IC DELAY LN 10TAP 100NS 14TSSOP
Need more? Email Us
Maxim Integrated
IC DELAY LINE 5TAP 20NS 8UMAX
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess