EN
  • EN
  • DE

PI7C9X754FCEX

Part No PI7C9X754FCEX
Manufacturer Diodes Incorporated
Catalog Interface - Controllers
Description IC BRIDGE QUAD UART 64LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 37 Weeks
Features RS485 Controller IRDA 1.1 UART Interface 64-LQFP (10x10)
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Package 64-LQFP
Case / Package 64-LQFP (10x10)
Family Name PI7C9X754
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889301-PI7C9X754FCEX
Ultra Librarian 3D Model Ultra Librarian PI7C9X754FCEX CAD Model

Description

The PI7C9X754FCEX is a cutting-edge PCIe-to-PCI bridge chip designed and manufactured by Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete, logic, analog, and mixed-signal semiconductor markets. This product is engineered to provide a seamless and efficient interface between the newer PCIe (Peripheral Component Interconnect Express) bus and the legacy PCI (Peripheral Component Interconnect) bus, ensuring compatibility and extending the life of legacy PCI devices.

Key Features:

  • PCIe 1.1 Compliant: The device is fully compliant with the PCI Express Base Specification Revision 1.1, ensuring reliable performance and interoperability with other PCIe devices.
  • PCI Specification Support: It supports PCI Local Bus Specification Revision 2.3 and is compatible with 32-bit/33MHz PCI devices.
  • High Performance: With its high-speed operation, the PI7C9X754FCEX ensures efficient data transfer between the PCIe and PCI buses.
  • Bridge Architecture: The product features a transparent bridge architecture, which allows it to be invisible to system operations, providing a straightforward and reliable connection.
  • Low Power Consumption: Designed with power efficiency in mind, the device operates with minimal power, reducing overall system energy requirements.
  • Advanced Configuration: It offers advanced configuration options through the PCIe interface, enabling extensive customizability and control for specific system needs.
  • Package: The PI7C9X754FCEX is available in a 128-pin LQFP (Low Quad Flat Pack) package, which provides a compact footprint and is suitable for space-constrained applications.

Applications:

The PI7C9X754FCEX is ideal for a variety of applications where legacy PCI devices need to be integrated into newer systems with PCIe slots. It is widely used in industrial automation, data processing, embedded systems, and servers, among others. The device's ability to bridge between different bus standards makes it a valuable component for system upgrades, ensuring that existing PCI hardware can continue to function alongside newer technology.

You May Also Be Interested in

Microchip Technology
Integrated 5-Port 10/100 Managed Ethernet Switch with MII/RMII interface | IC ETHERNET SWITCH 5PORT 128QFP
Lowest to $55.7142
Texas Instruments
IC PHY/LINK LAYER CTRLR 196-BGA
Lowest to $14.4049
Microchip Technology
Integrated 5-Port 10/100-Managed Ethernet Switch with Gigabit GMII/RGMII and MII/RMII Interfaces
Lowest to $11.8251
Texas Instruments
IEEE 1394a-2000 CONSUMER ELECTRONICS SOLUTION
Need more? Email Us
NXP / Nexperia
IC USB PD PHY TYPE C 20HVQFN
Lowest to $2.2529
Microchip Technology
DIST Dual 5.5V 0.65A to 1.8A 8-Pin SOIC N Tube / IC USB PWR CTRLR DUAL 8-SOIC
Lowest to $1.9058
Exar Corporation
Enhanced 4-Ch Full-Speed USB UART | IC UART BRIDGE TO USB 4CH 64LQFP
Lowest to $16.3637
Microchip Technology
Integrated 4-Port 10/100 Managed Switch with Two MACs MII or RMII Interfaces | IC ETHERNET SWITCH 4PORT 64QFN
Need more? Email Us
Maxim Integrated
Dual Transmitter/Receiver RS-232 28-Pin SOIC W / IC UART SPI COMPAT 28-SOIC
Lowest to $106.3940

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.5622 $52.9354
17+ $6.2049 $105.4833
25+ $6.0110 $150.2750
35+ $5.8171 $203.5985
45+ $5.6232 $253.0440
60+ $5.0415 $302.4900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess