The SWRH1004C-100MT is a shielded power inductor manufactured by Sunlord. It is designed for use in DC-DC converters and power supplies, offering a combination of high current handling, low DC resistance, and shielded construction for reduced EMI.
Applications
- DC-DC converters
- Power supplies
- Voltage regulators
- Filtering circuits
- LED drivers
Features
- Shielded construction for low EMI
- High current handling capability
- Low DC resistance
- Compact size (10mm x 10mm x 4mm)
- Surface mount design
Benefits
- Reduced electromagnetic interference for stable operation
- Efficient power conversion due to low losses
- Space-saving design for high-density applications
- Easy integration into automated assembly processes
- Reliable performance in demanding environments
Additional Details
The SWRH1004C-100MT has an inductance of 10μH and a saturation current around 4.5A. The DC resistance is typically in the range of 0.015 ohms. The inductor is designed to operate over a wide temperature range, typically -40°C to +125°C. The SWRH1004C-100MT is commonly used in applications requiring efficient power conversion, such as point-of-load (POL) regulators and battery-powered devices. Its shielded design is crucial in minimizing electromagnetic interference, ensuring stable and reliable operation in sensitive electronic equipment. Its compact size allows for high-density board layouts, making it suitable for space-constrained applications. The robust construction ensures reliable performance even in harsh environmental conditions.