EN
  • EN
  • DE

IS25WP080-JNLE

Part No IS25WP080-JNLE
Manufacturer ISSI, Integrated Silicon Solution Inc
Catalog OEM Parts (F - I)
Description 8MB Qspi, 8-PIN Sop 150MIL, Rohs, Et
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1065735-IS25WP080-JNLE
Categories OEM Parts(F-I)
Manufacturer ISSI, Integrated Silicon Solution Inc
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IS25WP080-JNLE CAD Model

Description

The IS25WP080-JNLE is an 8-Megabit (1MB) SPI NOR Flash memory device from ISSI (Integrated Silicon Solution Inc.). It is designed to provide reliable, non-volatile storage for code and data in various applications. The device features a standard Serial Peripheral Interface (SPI) for easy integration with microcontrollers and embedded systems.

Applications:

  • Embedded systems for storing boot code, application code, and configuration data.
  • Consumer electronics such as wearables, audio players, and small appliances.
  • Industrial control systems for storing program code and calibration parameters.
  • Networking equipment for storing configuration files and firmware.
  • Medical devices for storing calibration data and device settings.

Features:

  • 8-Megabit (1MB) capacity.
  • Standard SPI interface for communication.
  • Single power supply operation.
  • Page program operation.
  • Sector erase and bulk erase capabilities.
  • Write protect feature to prevent accidental programming.
  • Low power consumption.
  • Small package size.

Benefits:

  • Reliable non-volatile storage for code and data.
  • SPI interface simplifies integration with microcontrollers.
  • Low power consumption extends battery life in portable devices.
  • Small package size minimizes board space requirements.

Additional Details:

The IS25WP080-JNLE is designed for ease of use and integration into a variety of systems. The standard SPI interface allows for simple communication with microcontrollers and other host devices. The device supports page program operation, which allows for efficient programming of data. Sector erase and bulk erase capabilities provide flexibility for managing memory. The IS25WP080-JNLE also includes a write protect feature to prevent accidental programming or erasure of data. It is designed for low power consumption, making it suitable for battery-powered applications. ISSI provides detailed datasheets and application notes for the IS25WP080-JNLE, including information on timing characteristics, power consumption, and programming procedures. These resources enable designers to effectively utilize the features of the device and achieve optimal performance in their applications.

You May Also Be Interested in

Hubbell Wiring Device-Kellems
1-Gang -Gang Weatherproofing Covers, Thermoplastic
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
Amphenol
Micro Power Plus Connector Header 18 Position 3mm Right Angle Through Hole Tray
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 11 B SLVR / Silver Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ11 B OLIVE / Olive Drab Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Glenair, Inc.
Need more? Email Us
Hammond Manufacturing
PANEL SIDE 82X27X0.9" UNPNT 1/PR / Metal, Steel Panel, Side 82.401" L x 26.575" W x 0.906" H (2093.00mm x 675.00mm x 23.00mm) Unpainted
Need more? Email Us
Dell
Need more? Email Us
Harris Corporation
OP Amp Dual GP Añ20V/35V 8-Pin CDIP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess