EN
  • EN
  • DE

TESDC5V0LC RRG

Part No TESDC5V0LC RRG
Manufacturer Taiwan Semiconductor
Catalog OEM Parts (T - Z)
Description ESD Suppressor TVS 5V 2-Pin SOD-323 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOD
Number of Pins 2
RoHS Compliant
Win Source Part Number 1099092-TESDC5V0LC RRG
Categories OEM Parts(T-Z)
Manufacturer Taiwan Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TESDC5V0LC RRG CAD Model

Description

The TESDC5V0LC RRG is a Transient Voltage Suppressor (TVS) diode array manufactured by Taiwan Semiconductor. This device is designed to protect sensitive electronic components from electrostatic discharge (ESD) and other transient voltage events. It features low capacitance and a fast response time, making it ideal for high-speed data lines and I/O interfaces.

Applications

  • Protection of USB interfaces
  • Protection of HDMI interfaces
  • Protection of Ethernet ports
  • Protection of data lines in mobile devices
  • Protection of I/O ports in industrial equipment

Features

  • Low capacitance for high-speed data transmission
  • Fast response time to transient events
  • Surface mount package
  • Multiple TVS diodes in a single package
  • RoHS compliant
  • Low leakage current

Benefits

  • Protects sensitive circuits from ESD and other transient voltages
  • Maintains signal integrity in high-speed data lines
  • Reduces board space requirements
  • Improves the reliability of electronic devices
  • Environmentally friendly due to RoHS compliance

Technical Specifications

The TESDC5V0LC RRG typically has a working voltage of 5V, a clamping voltage of approximately 7-8V, and a low capacitance value (often less than 1 pF). Specific details such as breakdown voltage, reverse leakage current, and surge current capabilities should be obtained from the official Taiwan Semiconductor datasheet. The datasheet is crucial for determining the device's suitability for a particular application, ensuring that the TVS diode array provides adequate protection without degrading signal performance.

You May Also Be Interested in

TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Kemet
Need more? Email Us
Kemet
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess