Products specifications

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1207357-LTC1294DCN
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1294DCN CAD Model

Description

LTC1294DCN - Single Chip 12-bit Data Acquisition System

The LTC1294DCN from Linear Technology is a highly integrated, single-chip 12-bit data acquisition system that offers a compact and efficient solution for a wide range of applications requiring high-precision analog-to-digital conversion. This device is particularly well-suited for portable or remote sensing applications, where power efficiency and space constraints are of paramount importance.

The LTC1294DCN features a successive approximation register (SAR) analog-to-digital converter (ADC) with 12-bit resolution, ensuring accurate and reliable data capture. It incorporates sample-and-hold circuitry, a precision reference, and a high-speed serial interface, all of which contribute to its ease of use and high performance.

This versatile device can operate in either single-ended or differential input modes, providing flexibility in interfacing with various sensor types. It has a total of eight selectable analog input channels, allowing for multiplexing of signals and reducing the need for additional external components.

With its low power consumption, the LTC1294DCN is ideal for battery-operated systems. It operates from a single 5V power supply and features an automatic shutdown mode that minimizes power usage when the device is not actively converting.

The serial interface of the LTC1294DCN is SPI and MICROWIRE compatible, facilitating easy integration with microcontrollers and digital systems. The compact DIP (Dual In-line Package) and narrow SO (Small Outline) packages make it suitable for space-constrained applications, while its robust design ensures reliable operation over the industrial temperature range.

Key features of the LTC1294DCN include:

  • 12-bit resolution SAR ADC
  • 8-channel multiplexer with single-ended or differential inputs
  • Sample-and-hold circuitry
  • Low power consumption with automatic shutdown
  • 5V single supply operation
  • SPI and MICROWIRE compatible serial interface
  • Industrial temperature range operation
  • Available in DIP and narrow SO packages

The LTC1294DCN data acquisition system is an exceptional choice for engineers and designers seeking a reliable, high-precision ADC solution that is both space-efficient and power-conscious.

You May Also Be Interested in

Cirrus Logic Inc.
IC STEREO DAC
Need more? Email Us
ECAD model for WM8521CH9GED
Texas Instruments
IC IND TO DGTL 24BIT 5M 16TSSOP
Need more? Email Us
ECAD model for LDC1000QPWRQ1
Maxim Integrated
IC ADC/DAC 12BIT 400K 40TQFN
Need more? Email Us
ECAD model for MAX11301GTL+
Texas Instruments
IC DAC 16/24/32BIT 384K 28TSSOP
Lowest to $3.7214
ECAD model for PCM5141PW
Texas Instruments
24-Bit, 192-kHz SAMPLING. 6-CHANNEL, ENHANCED MULTILEVEL, DELTA- SIGMA DIGITAL-TO-ANALOG CONVERTER
Lowest to $4.1204
ECAD model for PCM1606E/2KG4
Linear Technology
1-, 2-, 6- and 8-Channel, 10-Bit Serial I/O Data Acquisition Systems
Need more? Email Us
ECAD model for LTC1094ACN
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
ECAD model for MAX140CMH+D
Texas Instruments
IC MULTI 28BIT TO DGTL 16WQFN
Need more? Email Us
ECAD model for LDC1614QRGHTQ1
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $72.1805
ECAD model for ICL7107CM44ZT

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.9614 $71.8842
7+ $19.6601 $137.6207
11+ $19.0469 $209.5159
15+ $18.4325 $276.4875
19+ $17.8181 $338.5439
25+ $15.9747 $399.3675
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 7,900 pieces
MOQ: 3 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention