EN
  • EN
  • DE

ICL7129ACPL+2

Part No ICL7129ACPL+2
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC 4 1/2DGT W/LCD DVR 40-DIP / 1-Channel Single ADC Dual Slope 4 1/2Digit LCD 40-Pin PDIP W
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Type Display Driver
Resolution (Bits) 4.5 Digit
Voltage Supply Source Single Supply
Operating Supply Voltage 6 V ~ 14 V
Operating Temperature Range 0°C ~ 70°C
Mounting Style Through Hole
Package 40-DIP (0.600", 15.24mm)
Manufacturer Package 40-PDIP
Win Source Part Number 776321-ICL7129ACPL+2
Popularity Medium
Supply and Demand Status Limited
Family Name ICL7129
Introduction Date February 20, 1996
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian ICL7129ACPL+2 CAD Model

Description

The ICL7129ACPL+2 is a high-performance, low-power, 4.5-digit analog-to-digital converter (ADC) from Maxim Integrated that delivers exceptional accuracy and stability. This precision ADC is designed to meet the rigorous demands of instrumentation and process control applications, where precise and reliable data conversion is critical.

Key Features

  • High Resolution: The ICL7129ACPL+2 boasts a 4.5-digit resolution, providing fine detail in measurement with up to 20,000 counts of resolution.
  • Low Power Consumption: Optimized for energy efficiency, this ADC operates with very low power requirements, making it ideal for battery-powered and portable devices.
  • Integrated Reference: It includes an on-chip 2.048V reference voltage, ensuring high precision and reducing the need for external components.
  • Dual Slope Integration: Utilizing dual-slope integration ADC technology, the ICL7129ACPL+2 achieves excellent noise rejection and ensures stable readings in fluctuating environments.
  • Auto-Zeroing: The auto-zeroing feature minimizes offset errors, ensuring that the measurements are accurate over time and temperature changes.
  • Multiple Functions: This ADC supports a range of functions including polarity indication, overrange and underrange signals, and a “dummy” zero reading to facilitate system checks.

Applications

The ICL7129ACPL+2 is suitable for a wide array of applications, particularly where precision is paramount. Some typical use cases include:

  • Digital multimeters
  • Data acquisition systems
  • Industrial process control systems
  • Portable instrumentation
  • Laboratory equipment

Technical Specifications

With an operating temperature range of 0°C to +70°C, the ICL7129ACPL+2 is versatile for various environments. It is available in a 40-pin PDIP package, allowing for easy integration into system designs.

Maxim Integrated's commitment to quality ensures that the ICL7129ACPL+2 ADC not only meets but exceeds the stringent performance requirements for precision measurement applications, making it a reliable choice for professionals seeking accuracy and dependability.

You May Also Be Interested in

MaxLinear Inc
IC VIDEO DAC 10BIT 150M 48TQFP
Lowest to $9.7829
Suzhou Everest Semiconductor Co. Ltd.
Power-down mode 4 I2S 1.6V~3.6V QFN-32-EP(4x4) ADCs/DACs - Special Purpose RoHS
Lowest to $0.6986
Asahi Kasei Microsystems
IC ADC TRIPLE 80MSPS 80LQFP
Lowest to $5.8755
Asahi Kasei Microsystems
IC DAC 24BIT 2CH 16TSSOP
Lowest to $2.4359
Maxim Integrated
LOW POWER, 3 1/2 DIGIT ADC
Need more? Email Us
Maxim Integrated
MAX134 3 3/4 DIGIT DMM CIRCUIT
Lowest to $15.7262
Asahi Kasei Microsystems
IC ADC 24BIT PGA/ALC 44LQFP
Need more? Email Us
Harris Corporation
6 BIT, 20MSPS, VIDEO A/D CONVERT
Lowest to $4.9662
Maxim Integrated
MULTICHANNEL ADCS/DACS
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess