EN
  • EN
  • DE

LMX2326SLBX

Part No LMX2326SLBX
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description Ic, Frequency Synthesizer, 2.8Ghz Csp-16, Full Reel
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Frequency 2.8 GHz
Lead Free Contains Lead
Nominal Supply Current 4.7 mA
Number of Circuits 1
Number of Pins 16
Packaging Cut Tape
RoHS Compliant
Win Source Part Number 990703-LMX2326SLBX
Categories Clock/Timing - Clock Generators,PLLs,Frequency Synthesizers
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LMX2326SLBX CAD Model

Description

The LMX2326SLBX from Texas Instruments is a high-performance, low-power frequency synthesizer system which includes a fully integrated delta-sigma PLL (Phase-Locked Loop) and VCO (Voltage-Controlled Oscillator). This device is designed to generate a stable, precise output frequency that can be used in a wide range of applications such as wireless communication systems, instrumentation, and consumer electronics.

Key Features

  • High Frequency Range: The LMX2326SLBX operates over a broad frequency range, making it suitable for various applications. It can generate frequencies from 2.5 GHz to 4 GHz, depending on the external components used.
  • Low Phase Noise: The device offers excellent phase noise performance, which is critical for maintaining signal integrity in communication systems and ensuring high-quality data transmission.
  • Programmable Divider: It includes a programmable dual modulus prescaler, which allows the user to adjust the frequency division ratio, providing flexibility in generating the desired output frequency.
  • Power Efficiency: The LMX2326SLBX is designed for low power consumption, making it an ideal choice for battery-operated devices where power efficiency is paramount.
  • Serial Interface: The device can be programmed via a three-wire serial interface, simplifying the integration into digital systems and allowing for easy control and configuration.

Applications

The LMX2326SLBX is versatile and can be used in a variety of applications, including:

  • Wireless communication systems such as GSM, CDMA, LTE, and 5G
  • RFID readers and writers
  • Test and measurement equipment
  • Satellite communication systems
  • Consumer electronics

Package and Quality

The Texas Instruments LMX2326SLBX is available in a compact surface-mount package, which is suitable for space-constrained applications. It adheres to Texas Instruments' rigorous quality standards, ensuring reliability and performance consistency across various environmental conditions.

You May Also Be Interested in

Skyworks Solutions Inc.
IC BASE/BLANK PROTOTYPE 44QFN
Lowest to $36.3806
IDT, Integrated Device Technology Inc
Triple PLL Field Prog. Spread Spectrum Clock Synthesizer | IC CLK SYNTH TRPL PLL 16-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SYNTHESIZER W/BUFF 24-TSSOP
Lowest to $16.1273
Analog Devices Inc.
6-Output Clock Generator with Integrated 1.6 GHz VCO | IC CLOCK GEN 6CH 1.8GHZ 48LFCSP
Lowest to $24.7389
IDT, Integrated Device Technology Inc
Quad PLL for DTV | IC QUAD PLL FOR DTV 16-TSSOP
Need more? Email Us
Analog Devices Inc.
1.2GHz 2.7V~5.5V 1 LFCSP-20(4x4) Clock Generators, PLLs, Frequency Synthesizers RoHS
Lowest to $4.3657
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator | IC CLOCK GEN 2.4GHZ 64LFCSP
Lowest to $67.4026
ON Semiconductor
2.5V / 3.3V ECL ÷2, ÷4, ÷8 Clock Generation Chip
Lowest to $14.3081
Texas Instruments
15 GHz Wideband PLLatinum RF Synthesizer With Phase Synchronization and JESD204B Support
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.6470 $57.8820
13+ $7.9155 $102.9015
20+ $7.6682 $153.3640
27+ $7.4208 $200.3616
35+ $7.1735 $251.0725
47+ $6.4314 $302.2758
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,158 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess