EN
  • EN
  • DE

STD4NK80ZT4-TR

Part No STD4NK80ZT4-TR
Manufacturer STMicroelectronics
Catalog FETs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 194351-STD4NK80ZT4-TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STD4NK80ZT4-TR CAD Model

Description

The STD4NK80ZT4-TR is a cutting-edge power MOSFET device designed and manufactured by STMicroelectronics, a leader in semiconductor solutions. This product is part of the STP series, which is renowned for its high efficiency and reliability in various electronic applications. The STD4NK80ZT4-TR is specifically engineered to address the demands of high-performance power switching with its robust design and advanced technology.

Key Features

  • Voltage Rating: The device boasts an 800V drain-source breakdown voltage, making it suitable for high-voltage applications.
  • Current Handling: It can handle a continuous drain current of up to 3A, ensuring it can support a range of power requirements.
  • Low On-Resistance: With an on-resistance of typically 3.0 Ohm, the MOSFET ensures minimal power loss during operation, enhancing overall efficiency.
  • Fast Switching: The device features fast switching capabilities, which is essential for reducing switching losses and improving performance in high-frequency circuits.
  • Enhanced Thermal Performance: The STD4NK80ZT4-TR is housed in a DPAK (TO-252) surface-mount package, which offers excellent thermal performance and a compact footprint for space-constrained applications.
  • Robustness: It is designed to be rugged and reliable, withstanding harsh conditions and providing a long operational lifespan.

Applications

The versatility of the STD4NK80ZT4-TR makes it suitable for a wide array of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • LED lighting systems
  • DC-DC converters
  • Motor control circuits
  • Power management solutions

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The STD4NK80ZT4-TR is no exception, with its manufacture in state-of-the-art facilities, ensuring it meets the highest standards of performance and reliability. It is RoHS compliant and qualified according to industrial standards, making it a trusted choice for professionals and hobbyists alike.

Ordering Information

The product is available in tape and reel packaging, facilitating easy integration into automated PCB assembly processes. The part number suffix "TR" indicates tape and reel packaging, which is convenient for high-volume production environments.

You May Also Be Interested in

Advanced Power Electronics Corp.
MOSFET N-CH 250V 62A TO-263
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 60V 14A SO-8
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 150V 6.5A SOIC-8
Need more? Email Us
Micro Commercial Co
MOSFET P-CH 30V 9.1A 8SOP
Lowest to $0.1662
Advanced Power Electronics Corp.
MOSFET N-CH 40V 40A DFN5X6
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET P-CH -40V 60A DFN5X6
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 80V 90A TO-263
Need more? Email Us
UMW
30V 2.6A 130MR@10V,2.6A 1.4W 3V@
Lowest to $0.0267
Advanced Power Electronics Corp.
MOSFET N-CH 60V 50A DFN3X3
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4692 $51.6120
260+ $0.3850 $100.1000
405+ $0.3730 $151.0650
555+ $0.3610 $200.3550
720+ $0.3489 $251.2080
960+ $0.3128 $300.2880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,295 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess