EN
  • EN
  • DE
  • IT

STC3100IQT

Part No STC3100IQT
Manufacturer STMicroelectronics
Catalog PMIC - Battery Management
Description Gas Gauge 2500mA 8-Pin DFN EP T/R / IC BATTERY MON W/GAUGE 8-DFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Purpose Battery Monitor
Battery Chemistry Lithium-Ion
Number of Cells 1
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-DFN (3x3)
Win Source Part Number 031101-STC3100IQT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name STC3100
Introduction Date January 27, 2009
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian STC3100IQT CAD Model

Description

STC3100IQT - Battery Monitor IC by STMicroelectronics

The STC3100IQT is a high-precision battery monitor integrated circuit (IC) designed by STMicroelectronics, tailored for effective power management in portable and handheld devices. This IC is part of STMicroelectronics' extensive portfolio of power management solutions, offering a robust feature set to enhance battery performance and longevity.

Key Features

  • Gas Gauge System: The STC3100IQT integrates a gas gauge system with a programmable alarm output for battery monitoring, providing real-time data on battery charge and discharge, thus ensuring optimal usage and preventing deep discharge scenarios.
  • Voltage Measurement: Accurate battery voltage monitoring with a precision of up to 2.44 mV, which is crucial for maintaining the health and efficiency of the battery.
  • Current Sensing: The device is capable of measuring charge and discharge currents with high precision, enabling detailed current consumption analysis for the device it powers.
  • Coulomb Counter: It features a coulomb counter with 12 bits of resolution, allowing for precise tracking of the charge entering and leaving the battery.
  • I²C Interface: An I²C interface is included for easy communication with the host controller, facilitating integration into various system architectures.
  • Temperature Measurement: The IC can also measure temperature, which is vital for monitoring the battery's environment and ensuring safe operation under different conditions.

Applications

The STC3100IQT is versatile and can be used in a wide range of applications, including but not limited to smartphones, tablets, digital cameras, and other portable electronics that require precise battery monitoring to ensure reliable operation.

Technical Specifications

  • Operating Voltage: 2.5V to 5.5V
  • Operating Temperature Range: -40°C to +85°C
  • Packaging: QFN 16 (4x4 mm)

In summary, the STC3100IQT from STMicroelectronics is an essential component for modern battery-powered devices, offering accurate monitoring and reporting capabilities that help extend battery life and enhance device reliability.

You May Also Be Interested in

Maxim Integrated
IC BATT CHARGER SYSTEM / Battery IC
Lowest to $6.3114
Texas Instruments
IC BATT MGMT ANALOG / Battery IC
Lowest to $8.1403
Texas Instruments
IC BATT PROT LI-ION 3-4C 24TSSOP
Lowest to $2.0150
Intersil
IC BATT AUTH MULTI 1-3C 8TDFN
Need more? Email Us
Maxim Integrated
IC BATT MFUNC MULTI 12C 64LQFP / Battery Multi-Function Controller IC Multi-Chemistry 64-LQFP (10x10)
Lowest to $11.2082
Analog Devices Inc.
IC BATT MON LI-ION 1CELL 8MSOP
Lowest to $13.7454
Texas Instruments
IC GAS GAUGE FOR BQ29312 38TSSOP / Battery Battery Monitor IC Lithium Ion/Polymer 38-TSSOP
Lowest to $14.5574
Maxim Integrated
IC BATT LIGHT MGMT WITH EFFICIE / Battery IC
Lowest to $0.2321
Diodes Incorporated
IC BATTERY MANAGER MULTI / Battery IC
Lowest to $0.3661

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.1320 $50.1120
39+ $2.5699 $100.2261
61+ $2.4896 $151.8656
84+ $2.4093 $202.3812
108+ $2.3290 $251.5320
144+ $2.0880 $300.6720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,913 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess