Products specifications

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 20mV
Data Rate 250kbps
Operating Supply Voltage 4.75 V ~ 5.25 V
Operating Temperature Range -40°C ~ 125°C
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 780673-LT1785AHN8#PBF
Popularity Medium
Supply and Demand Status Balance
Family Name LT1785A
Introduction Date March 13, 2000
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1785AHN8#PBF CAD Model

Description

Product Overview: LT1785AHN8#PBF

The LT1785AHN8#PBF is a robust, versatile low power RS485/RS422 transceiver from Linear Technology, designed to operate in demanding industrial environments. This device is capable of achieving high-speed data communication over long transmission lines, maintaining signal integrity and reliability even in the presence of common-mode noise and large ground loop voltages.

Key Features

  • High Speed: The transceiver supports data rates up to 2.5Mbps, facilitating efficient communication in time-sensitive applications.
  • Extended Temperature Range: This component is characterized for operation from -40°C to 125°C, making it suitable for harsh industrial conditions.
  • Failsafe Receiver: The LT1785AHN8#PBF ensures a high impedance receiver input for open, shorted, or terminated but idle data lines, enhancing the system's stability and robustness.
  • Thermal Shutdown Protection: Built-in thermal shutdown protection prevents damage from overheating, ensuring long-term reliability.
  • Driver Output Protection: Output protection against overvoltage ensures that the device remains unharmed even if the power supply is accidentally shorted to high voltages.
  • Power Supply Range: The device operates from a single 5V supply, simplifying power management in a variety of systems.
  • Package Type: Offered in an 8-lead PDIP package, the LT1785AHN8#PBF is easy to integrate into a wide range of circuit board layouts.

Applications

The LT1785AHN8#PBF is ideal for use in a multitude of applications where reliable data transmission is critical. These include, but are not limited to:

  • Industrial Control Systems
  • Networked Devices in Harsh Environments
  • Factory Automation
  • Instrumentation
  • Security Systems

With its combination of speed, ruggedness, and reliability, the LT1785AHN8#PBF from Linear Technology stands out as a top choice for designers looking to implement RS485/RS422 communication protocols in their systems.

You May Also Be Interested in

National Semiconductor (TI)
IC DRIVER 4/0 14SOIC
Lowest to $0.2615
ECAD model for DS1488M
Maxim Integrated
IC TRANSCEIVER FULL 3/3 20DIP
Need more? Email Us
ECAD model for DS229
Texas Instruments
IC TRANSCEIVER HALF 1/1 8DIP / 1/1 Transceiver Half RS422, RS485 8-PDIP
Lowest to $16.3741
ECAD model for DS3695N/NOPB
Analog Devices Inc.
IC TXRX RS485 LOSLEW/EN 16-TSSOP
Lowest to $10.5105
ECAD model for ADM489ARU
Texas Instruments
IC DVR/RCVR RS232 ESD 28SSOP
Lowest to $4.1377
ECAD model for TRS3237ECDBR
Analog Devices Inc.
IC TX/RX SINGLE RS-485 5V 8SOIC
Lowest to $1.1251
ECAD model for ADM485JR
SMSC Corporation
ARCNET CONTROLLER/TRANSCEIVER
Need more? Email Us
ECAD model for COM90C66LJP
Analog Devices Inc.
RS-232 DRIVER/RECEIVER
Need more? Email Us
ECAD model for ADM235LJN
Analog Devices Inc.
IC TXRX RS-232 4:3 5V LP 24DIP
Lowest to $10.3827
ECAD model for ADM236LAN

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.3647 $57.1999
41+ $2.7608 $113.1928
63+ $2.6744 $168.4872
87+ $2.5882 $225.1734
112+ $2.5020 $280.2240
150+ $2.2431 $336.4650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 9,800 pieces
MOQ: 17 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention