Products specifications

Connector Type Receptacle, Female Sockets
Number of Positions 8
Shell Size - Insert DIN (270 Degree)
Mounting Type Through Hole, Right Angle
Termination Solder
Fastening Type Push-Pull
Orientation N (Normal)
Contact Finish - Mating Tin
Features Ground
Shielding Shielded
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1608904-62PC8F
Ultra Librarian 3D Model Ultra Librarian 62PC8F CAD Model

You May Also Be Interested in

LEMO
CONN CIRC RCPT 2P GOLD SLDR CUP / 2 Position Circular Connector Receptacle, Female Sockets and Male Pins Solder Cup
Need more? Email Us
ECAD model for PCA.0S.302.CLLC44
Switchcraft Inc.
CONN RCPT MALE XLR 3P SOLDER / 3 Position Circular Connector Receptacle, Male Pins Solder
Need more? Email Us
ECAD model for PQG3MRA112
Amphenol Industrial Operations
PT02A20-41S W/PC CONTACTS / Position Circular Connector
Need more? Email Us
ECAD model for 58-570127-41S
TE Connectivity
SQ FG REC ASM / 9 Position Circular Connector Receptacle, Male Pins Solder
Need more? Email Us
ECAD model for HD10-9-96P-N005
LEMO
CONN PLUG MALE 7POS GOLD CRIMP / 7 Position Circular Connector Plug, Male Pins Crimp
Need more? Email Us
ECAD model for FFG.1B.307.CYCD62
Hirose Electric Co Ltd
CONN PLUG MALE 3P GOLD SLDR CUP / 3 Position Circular Connector Plug, Male Pins Solder Cup
Need more? Email Us
ECAD model for MXR-8PA-3PB(71)
Hirose Electric Co Ltd
CONN PLUG MALE 8POS SOLDER CUP / 8 Position Circular Connector Plug, Male Pins Solder Cup
Need more? Email Us
ECAD model for HR212-10LP-8P(41)
ITT Cannon, LLC
CONN RCPT MALE 5POS GOLD CRIMP / 5 Position Circular Connector Receptacle, Male Pins Crimp
Need more? Email Us
ECAD model for KPSE7E14-5PDZ
Conxall/Switchcraft
CONN RCPT MALE 5POS GOLD CRIMP / 5 Position Circular Connector Receptacle, Male Pins Crimp
Need more? Email Us
ECAD model for W7280-5PG-P-300

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $10.4199
ECAD model for SSD1963QL9
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.8764
ECAD model for ICM-42688-P
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention