EN
  • EN
  • DE

D38999/24WC35SN

Part No D38999/24WC35SN
Manufacturer Conesys
Catalog Circular Connectors - Assemblies
Description AE3 22C 22#22D SKT RECP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Box;Retail Package;Retail Package
Product Status Active
Connector Type Receptacle, Female Sockets
Number of Positions 22
Shell Size - Insert 13-35
Shell Size, MIL C
Mounting Type Panel Mount
Mounting Feature Bulkhead - Front Side Nut
Termination Crimp
Fastening Type Threaded
Orientation N (Normal)
Primary Material Metal
Shell Material Aluminum
Shell Finish Olive Drab Cadmium
Contact Finish - Mating Gold
Color Olive Drab
Ingress Protection Environment Resistant
Shielding Shielded
Operating Temperature -65°C ~ 175°C;5;9;7;10;8;3;4;2;1;19;4294;1528;2057;601782;4134;216;1920;3331;1178;600312;1812;600366;626;2188;664;609;339;600313;1754;4995;1967;4239;623;115;889;600315;300637;2243;123;4827;3425;2608;2170;135;4931;708;1864;2150;116;4654;1175;602346;600258;468;601784;2987;4252;2861;4627;283;5730;2171;4829;602205;3845;2961;1448;1939;1195;952;26;1797;602339;601941;4529;602077;2330;1937;1003;670;3937;455;399;2092;5073;2181;1124;18;5346;1794;5405;4224;602345;602213;1849;3942;23;600362;314;5088;5600;600148;3679;2770;37;1907;1188;5880;2262;236;39;52;600499;298;2403;2046;277;501;2789;2668;2201;601349;2326;68;601786;1868;2223;612;4008;486;1597;1724;1882;3473;275;5527;666;1568;602246;380;600256;602537;2299;137;600350;844;17;1508;2684;484;2452;2269;5452;839;4335;602223;2946;281;5040;991;732;818;0;30829;75148;75149;22235;21923;111591;38209;30830;35213;35215;30831;30832;30833;49508;36796;39457;1911;87053;1403;116983;14419;16824;30834;39497;36727;36767;30835;36795;15034;30836;15035;66058;36797;36792;36798;20755;4654;55444;28691;13111;28692;5140;13120;13121;4160;44910;15138;9855;7475;9856;1793;1794;1795;13123;4288;28693;7476;7477;15241;95977;5188;36789;5086;29578;30837;36793;36419;16347;5087;30838;16349;56172;39115;36794;6732;33780;123945;30839;36728;36768;13447;13124;44618;36016;36017;16314;14310;38208;39116;39458;36791;28688;15139;1018;14647;5342;38531;35170;38485;36769;36536;15507;39524;15508;113058;14794;1019;36685;36729;36770;9702;30840;36537;39456;12221;79948;20329;36730;38516;40442;118527;124555;29807;3995;4202;42116;4931;29404;16406;123850;115342;98133;128776;5471;3753;621;92920;15366;2344;123852;123851;57359;57360;114717;5082;38488;123853;123854;65040;123855;96791;2800;65007;23803;117114;1878;1709;2803;4872;29769;133093;53;114197;56832;123856;56833;42754;5908;58834;113069;118619;96005;120693;120694;111477;59517;111478;111476;61615;74334;35067;34980;55689;59516;56368;128466;55688;31986;62902;74335;34322;35074;34463;61616;31681;55156;38569;31991;111457;30744;63245;35094;64964;35072;21154;111018;31825;66062;59055;57925;55106;117126;117127;81603;121765;111846;111845;5839;51189;35643;42220;5012;90210;56889;56890;56891;56887;56888;5838;5840;37894;123857;3246;123858;27935;1435;123859;119913;123860;132365;117667;41982;90;52410;41983;97476;97478;97473;97471;97480;97481;97482;97483;97472;97477;97484;97479;97485;97474;97486;97475;97487;97488;122503;122501;122502;122505;122506;122504;122507;122500;105097;105098;105095;105093;105096;105101;105100;105094;105092;105099;33394;44156;49174;115413;116334;65546;66173;28792;123866;109515;122499;14995;113059;10946;6087;123861;123862;123863;123864;123865;3138;19361;19362;1484;3586;93713;93712;13236;128208;92923;97805;114086;123867;123868;123869;65060;5138;493;123871;123872;23922;84458;100023;100026;100025;100033;100032;100030;100034;100028;100031;100029;100022;37546;66065;66066;100036;100038;100037;100027;100024;123873;28033;52811;57873;120703;100021;58;14580;57103;67928;120705;120706;67925;67929;67953;90556;44190;113592;115852;48053;115854;115851;37171;879;22450;13316;60060;115855;96007;22923;794;132032;132005;92931;14212;76919;75614;67958;67959;93269;82237;16928;116707;116712;116684;38193;8995;129335;3247;46;38113;34022;66367;57879;33865;36912;33874;41775;33877;69254;34002;34001;96794;34021;41776;1200;34277;66235;68049;124963;3853;44768;1974;885;38553;9917;5416;117622;1881;880;40
Ultra Librarian 3D Model Ultra Librarian D38999/24WC35SN CAD Model

You May Also Be Interested in

Amphenol Industrial Operations
CONN RCPT MALE 10POS GOLD CRIMP
Need more? Email Us
Amphenol PCD
LUMINUS 3C SZ 20 RECEPT LC
Need more? Email Us
LEMO
CONN RCPT FMALE 20P SOLDER CUP
Need more? Email Us
Amphenol Industrial Operations
MIL-26482 MS/PT/CMB PLUG
Need more? Email Us
Molex, LLC
CONN PLUG FMALE 4P SILVER SCREW
Need more? Email Us
Amphenol Industrial Operations
CONN PLUG MALE 18POS GOLD CRIMP
Need more? Email Us
Amphenol Industrial Operations
MIL-26482 MS/PT/CMB PLUG
Need more? Email Us
Amphenol Industrial Operations
CONN PLUG FMALE 10POS GOLD CRIMP
Need more? Email Us
Amphenol Industrial Operations
CONN PLUG MALE 19POS GOLD CRIMP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $92.5374 $92.5374
2+ $89.5523 $179.1046
3+ $86.5672 $259.7016
4+ $77.6120 $310.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess