Products specifications

Manufacturer IXYS
Standard Package 50
Category Integrated Circuits(ICs)
Family Interface - Telecom
Packaging *
Function Relay Switch
Number of Circuits 2
Power (Watts) 800mW
Operating Temperature Range -40°C ~ 85°C
Mounting Style Through Hole
Package 8-DIP (0.300" 7.62mm)
Manufacturer Device Package 8-DIP
Includes Optocoupler
Catalog Phone Line Interface
Win Source Part Number 048303-TS117
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TS117 CAD Model

Description

The TS117 is an integrated circuit (IC) from IXYS.

  • Type: interface-telecom device
  • Package: 8-DIP (0.300" 7.62mm)
  • Operating Temperature Range: -40°C to 85°C
  • Power: 800mW
  • Includes: optocoupler
  • Suitable for: use in phone line interface applications
  • Supply and Demand Status: limited

You May Also Be Interested in

Microsemi Corporation
Need more? Email Us
ECAD model for MT90820AP
Microchip Technology
IC TELECOM INTERFACE 28SOIC / Telecom IC Telecom Circuit 28-SOIC
Need more? Email Us
ECAD model for MT8920BS1
Microsemi Corporation
Need more? Email Us
ECAD model for MT90528AG
Microsemi Corporation
IC DGTL SWITCH 2048X2048 100MQFP
Need more? Email Us
ECAD model for MT90823AL
Microsemi Corporation
Need more? Email Us
ECAD model for MT8981AD
Silicon Labs
IC PROSLIC FXS DC-DC CTLR 42QFN / Single Chip ProSLIC
Lowest to $12.1276
ECAD model for SI32174-C-FM1R
Microsemi Corporation
Need more? Email Us
ECAD model for MT8870DM
Microsemi Corporation
Lowest to $63.0631
ECAD model for MT8941BPR1
Microsemi Corporation
IC CODEC A-LAW CCITT PCM 20SOIC
Lowest to $6.7200
ECAD model for MT8967ASR1

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3904 $52.6848
28+ $3.6024 $100.8672
43+ $3.4898 $150.0614
60+ $3.3772 $202.6320
77+ $3.2646 $251.3742
103+ $2.9269 $301.4707
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 530 pieces
MOQ: 12 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention