EN
  • EN
  • DE

SCH4304-NS

Part No SCH4304-NS
Manufacturer Microchip Technology
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 128QFP / Controller Interface 128-QFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Microchip Technology
Package Tray
Product Status Obsolete
Applications Controller
Interface LPC
Voltage - Supply 3.3V
Supplier Device Package 128-QFP
Mounting Type Surface Mount
Base Product Number SCH4304
Standard Package 66 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.39.0001
Win Source Part Number 316656-SCH4304-NS
Ultra Librarian 3D Model Ultra Librarian SCH4304-NS CAD Model

Description

Introducing the SCH4304-NS from Microchip Technology

The SCH4304-NS is a state-of-the-art Super I/O controller developed by Microchip Technology, a leader in smart, connected, and secure embedded control solutions. This versatile chip is designed to manage the fundamental input/output functions in embedded systems, making it an essential component for a wide range of applications.

Key Features:

  • Multiple Interface Support: The SCH4304-NS offers a comprehensive range of interfaces, including a Keyboard Controller (KBC) for PS/2 keyboard and mouse, a Serial Port (UART) with enhanced functions, and a Parallel Port (SPP/EPP/ECP) for printers and other parallel devices.
  • Enhanced Power Management: With advanced power management capabilities, this Super I/O controller helps in reducing the overall power consumption of the system, supporting various low-power states for improved energy efficiency.
  • Flexibility: The device is highly configurable to meet the specific needs of different system designs, providing versatility in how it can be integrated into various platforms.
  • High Reliability: Microchip's commitment to quality ensures that the SCH4304-NS is a reliable component for critical applications where consistent performance is a must.

Applications:

The SCH4304-NS is well-suited for a diverse array of applications, particularly in the industrial and embedded computing sectors. Its robust design and functionality make it ideal for systems that require stable and efficient I/O management, such as:

  • Industrial Control Systems
  • Embedded PCs
  • Point-of-Sale Terminals
  • Automated Teller Machines (ATMs)

Technical Specifications:

Microchip's SCH4304-NS is built with precision engineering and includes technical specifications that ensure optimal performance:

  • Low Pin Count (LPC) Interface
  • Integrated KBC with PS/2 support
  • High-speed UART with 16-byte FIFO
  • Multi-mode Parallel Port with ChiProtect™
  • Advanced Configuration and Power Interface (ACPI) compliance

For designers and engineers looking for a reliable Super I/O solution, the SCH4304-NS from Microchip Technology offers a perfect blend of performance, power efficiency, and flexibility. Its integration into your next project can help streamline development, enhance functionality, and ensure long-term reliability.

You May Also Be Interested in

NXP / Nexperia
IC INTFACE SPECIALIZED 56HVQFN
Lowest to $4.0201
Intel
NON-TRANSPARENT PCI-TO PCI BRIDG
Need more? Email Us
Texas Instruments
IC INTERFACE SPECIALIZED 20TSSOP / Buffer Interface 20-TSSOP
Lowest to $2.1224
Harris Corporation
PROGRAMMABLE DMA CONTROLLER / CMOS DMA Controller Interface 40-CERDIP
Need more? Email Us
Texas Instruments
PATTI / Interface
Need more? Email Us
NXP / Nexperia
LOW POWER DISPLAYPORT TO VGA ADA / Interface
Lowest to $32.2430
Intel
NON-TRANSPARENT PCI-TO PCI BRIDG
Lowest to $44.8313
Microchip Technology
IC MAPPER OC-48 HFC BGA
Need more? Email Us
Microchip Technology
IC PFX 36XG4, 36-LANE PCIE SWITC / Interface
Lowest to $310.4478

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.4407 $67.2035
11+ $11.0291 $121.3201
17+ $10.6838 $181.6246
23+ $10.3396 $237.8108
29+ $9.9954 $289.8666
39+ $8.9605 $349.4595
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess