Products specifications

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr Analog Devices Inc./Maxim Integrated
Series DeepCover®
Package Box
Type Interface
Function Anti Tamper and Security
Utilized IC / Part DS28E15
Primary Attributes Pmod™-Compatible
Supplied Contents Board(s)
Base Product Number MAXREFDES34
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Standard Package 1
Win Source Part Number 1232523-MAXREFDES34#
Ultra Librarian 3D Model Ultra Librarian MAXREFDES34# CAD Model

Description

Introducing the MAXREFDES34# from Maxim Integrated

The MAXREFDES34# is a cutting-edge reference design from Maxim Integrated that embodies precision, efficiency, and versatility. This product is designed to cater to the demanding needs of industrial automation, process control, and other applications requiring high levels of accuracy and reliability.

Key Features

  • High Precision: The MAXREFDES34# features an incredibly accurate analog-to-digital converter (ADC) that ensures precise measurements, making it ideal for critical applications where data integrity is paramount.
  • Robust Design: Built with industrial-grade components, this reference design can withstand harsh environments and maintain its performance over a wide range of temperatures and conditions.
  • Flexible Connectivity: It offers a variety of communication interfaces, making it easy to integrate into existing systems without the need for extensive reconfiguration or additional hardware.
  • Compact Form Factor: Its small footprint allows for easy implementation in space-constrained applications, providing powerful functionality without compromising on space.

Applications

The MAXREFDES34# is well-suited for a multitude of applications, such as:

  • Industrial Automation Systems
  • Data Acquisition Systems
  • Portable Instrumentation
  • Medical Devices
  • Control Systems

Technical Specifications

At the heart of the MAXREFDES34# is a state-of-the-art ADC that delivers not just high precision but also boasts a high sampling rate, ensuring that even the most transient signals are captured accurately. The reference design is also equipped with a robust power supply, ensuring clean and stable operation even in the presence of supply fluctuations.

Conclusion

Maxim Integrated's MAXREFDES34# represents a blend of performance, durability, and ease of use. It is an exemplary solution for designers looking to enhance the precision and efficiency of their systems. With its industry-leading features and robust design, the MAXREFDES34# sets a new standard for reference designs in critical measurement and control applications.

You May Also Be Interested in

Texas Instruments
EVAL BOARD FOR TPS2552
Need more? Email Us
ECAD model for TPS2552DBVEVM-364
Analog Devices Inc.
BOARD EVALUATION FOR AD9959 / AD9959 Direct Digital Synthesis (DDS) Timing Evaluation Board
Need more? Email Us
ECAD model for AD9959/PCBZ
NXP / Nexperia
PCF2127 PCF2129AT DEMOBOARD / PCF2127T, PCF2129AT Real Time Clock (RTC) Timing Evaluation Board
Need more? Email Us
ECAD model for OM13513UL
Texas Instruments
EVAL BOARD FOR TVS3300
Need more? Email Us
ECAD model for TVS3300DRV-EVM
Texas Instruments
DEVELOPMENT SPECIALIZED / PGA305 Sensor Signal Conditioner Interface Evaluation Board
Need more? Email Us
ECAD model for PGA305EVM-034
Analog Devices Inc.
BRD DEMO LTC4000EGN/LTC3789EGN / LTC4000, LTC3789 Battery Charger Power Management Evaluation Board
Need more? Email Us
ECAD model for DC1721A
Analog Devices Inc.
LTC2846CG LTC2845CG - SOFTWARE-S / LTC2845, LTC2846 Transceiver Interface Evaluation Board
Need more? Email Us
ECAD model for DC513A
Analog Devices Inc.
EVAL BOARD FOR ADN4650 / ADN4650 Digital Isolator Interface Evaluation Board
Need more? Email Us
ECAD model for EVAL-ADN4650EBZ
Maxim Integrated
EV KIT FOR MAX14913 / MAX14913 High Side Driver (Internal FET) Power Management Evaluation Board
Lowest to $371.4569
ECAD model for MAX14913EVKIT#

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $105.5805 $105.5805
2+ $102.1747 $204.3494
3+ $98.7689 $296.3067
4+ $88.5514 $354.2056
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 10 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention