EN
  • EN
  • DE

AD7669JRZ

Part No AD7669JRZ
Manufacturer Analog Devices Inc.
Catalog Interface - Specialized
Description IC I/O PORT 8BIT ANLG 28SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Series LC2MOS
Packaging Tube
Part Status Obsolete(EOL)
Applications Analog I/O
Interface Bus
Operating Supply Voltage 4.75 V ~ 5.25 V
Package 28-SOIC (0.295", 7.50mm Width)
Manufacturer Package 28-SOIC
Mounting SMD
Win Source Part Number 767381-AD7669JRZ
Popularity Medium
Supply and Demand Status Limited
Family Name AD7669
Introduction Date December 19, 1996
ECCN EAR99
Country of Origin Taiwan
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian AD7669JRZ CAD Model

Description

The AD7669JRZ is a high-performance, precision analog-to-digital converter (ADC) designed and manufactured by Analog Devices Inc. This integrated circuit is engineered to deliver exceptional accuracy and reliability, making it an ideal choice for a wide range of applications, including industrial control systems, medical instruments, and data acquisition systems.

Key Features:

  • Resolution: The AD7669JRZ boasts an 8-bit resolution, providing fine granularity in analog signal conversion.
  • Sampling Rate: It offers a high-speed sampling rate, ensuring that rapidly changing signals are captured with high fidelity.
  • Dual DACs: This ADC features two digital-to-analog converters (DACs) for flexible output options and simplified system design.
  • Interface: The device includes a user-friendly parallel interface, facilitating easy integration with microprocessors and digital systems.
  • Power Supply: It operates on a single 5V power supply, minimizing power requirements and simplifying power management in embedded systems.

Performance and Reliability:

The AD7669JRZ is designed to maintain high performance even in challenging environmental conditions. It operates over an extended temperature range, ensuring consistent performance in both commercial and industrial settings. Analog Devices Inc. is known for its rigorous quality control and the AD7669JRZ is no exception, offering long-term reliability for mission-critical applications.

Applications:

With its robust feature set, the AD7669JRZ is well-suited for a variety of applications, including but not limited to:

  • Process Control
  • Data Acquisition Systems
  • Medical Instrumentation
  • Instrumentation and Measurement
  • Automated Test Equipment

Package and Availability:

The AD7669JRZ is available in a compact SOIC package, making it easy to integrate into space-constrained designs. Analog Devices Inc. ensures availability through a network of distributors and direct sales, providing support and service for their products globally.

Conclusion:

The AD7669JRZ from Analog Devices Inc. represents a blend of precision, performance, and reliability. Its versatile features make it an excellent choice for designers looking for a high-quality ADC solution. For more information and to view detailed specifications, visit the Analog Devices Inc. website or contact their technical support team.

You May Also Be Interested in

Phoenix Contact
13 Position Terminal Block Pink Middle 31.4mm
Need more? Email Us
NXP / Nexperia
Interface 64-TFBGA (7x7)
Need more? Email Us
Molex, LLC
64 Connector Receptacle, Female Sockets Through Hole, Right Angle Black Impel™
Lowest to $38.4253
STMicroelectronics
Interface 44-PLDCC (16.5x16.5)
Need more? Email Us
Analog Devices Inc.
Ethernet Interface 128-BGA (10x10)
Need more? Email Us
Renesas Electronics America
Switch Interfacing Interface 484-FCBGA (23x23)
Need more? Email Us
NXP / Nexperia
Interface
Need more? Email Us
Maxim Integrated
Memory Card EEPROM 128B
Need more? Email Us
Harris Corporation
Controller Interface 28-PDIP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.0242 $70.0484
5+ $28.7376 $143.6880
7+ $27.8401 $194.8807
9+ $26.9415 $242.4735
12+ $26.0441 $312.5292
15+ $23.3495 $350.2425
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,700 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess