EN
  • EN
  • DE

AD8174ANZ

Part No AD8174ANZ
Manufacturer Analog Devices Inc.
Catalog Interface - Specialized
Description IC MUX SW W/AMP 250MHZ 14-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Part Status Obsolete(EOL)
Applications Multiplexer with Amplifier
Operating Supply Voltage ±4 V ~ 6 V
Package 14-DIP (0.300", 7.62mm)
Manufacturer Package 14-PDIP
Mounting Style Through Hole
Win Source Part Number 767577-AD8174ANZ
Popularity Medium
Supply and Demand Status Limited
Family Name AD8174
Introduction Date November 15, 1996
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian AD8174ANZ CAD Model

Description

Product Overview: AD8174ANZ by Analog Devices Inc.

The AD8174ANZ is a high-performance, triple 4:1 multiplexer, expertly crafted by Analog Devices Inc., a renowned leader in the semiconductor industry. This precision device is designed to cater to a wide range of applications that demand high-quality video and graphics signals switching, including professional video editing systems, multimedia projectors, and broadcast studio equipment.

Constructed with cutting-edge technology, the AD8174ANZ boasts an impressive bandwidth that ensures minimal signal degradation, making it an ideal component for systems that require the highest fidelity and throughput. The low crosstalk and high off-isolation characteristics of this multiplexer are pivotal for maintaining signal integrity, especially in environments where multiple signal channels are in close proximity.

Key Features and Specifications:

  • High Bandwidth: The device offers a substantial bandwidth, which is essential for maintaining the integrity of high-speed signals.
  • Low Crosstalk: With its low crosstalk, the AD8174ANZ minimizes interference between channels, ensuring clear and reliable signal routing.
  • High Off-Isolation: The high off-isolation feature of the multiplexer prevents signal leakage between channels when they are not in use.
  • Triple 4:1 Multiplexing: The device provides three sets of 4:1 multiplexing, allowing for versatile signal routing configurations.
  • Low Power Consumption: Energy efficiency is a hallmark of the AD8174ANZ, making it suitable for applications where power conservation is critical.
  • Wide Operating Temperature Range: It is designed to operate effectively across a broad temperature range, ensuring reliability and performance under varying environmental conditions.

The AD8174ANZ is housed in a robust package that ensures its durability and longevity. Its compatibility with various video and graphics standards makes it a versatile choice for designers looking to implement a high-quality signal routing solution in their systems.

Analog Devices Inc. provides comprehensive technical support for the AD8174ANZ, including detailed datasheets, application notes, and design resources, to assist engineers in integrating this multiplexer into their designs with confidence and ease.

Whether for professional video systems, multimedia setups, or any other application requiring precise signal management, the AD8174ANZ stands out as a top-tier solution that delivers performance, reliability, and quality synonymous with the Analog Devices brand.

You May Also Be Interested in

Phoenix Contact
13 Position Terminal Block Pink Middle 31.4mm
Need more? Email Us
HARTING
8 Connector Plug, Male Pins Board Edge, Through Hole, Right Angle Natural Coax
Need more? Email Us
Maxim Integrated
Memory Card EEPROM 128B
Need more? Email Us
Altera
Specialized RoHS
Lowest to $10.1866
NXP / Nexperia
Interface 64-TFBGA (7x7)
Need more? Email Us
Molex, LLC
64 Connector Receptacle, Female Sockets Through Hole, Right Angle Black Impel™
Lowest to $38.4253
STMicroelectronics
Interface 44-PLDCC (16.5x16.5)
Need more? Email Us
IK Semicon Co., Ltd
SOP-28-300mil Audio Special Purpose RoHS
Lowest to $0.7568
Renesas Electronics America
Switch Interfacing Interface 484-FCBGA (23x23)
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.8256 $58.9536
15+ $8.0619 $120.9285
23+ $7.8101 $179.6323
31+ $7.5583 $234.3073
40+ $7.3065 $292.2600
53+ $6.5500 $347.1500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,700 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess