EN
  • EN
  • DE

PIC32MZ1024EFH144-I/PL

Part No PIC32MZ1024EFH144-I/PL
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 144LQFP / MIPS32® M-Class series Microcontroller IC 32-Bit Single-Core 200MHz 1MB (1M x 8) FLASH 144-LQFP (20x20)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 32MZ
Package Tray
Core Processor MIPS32® M-Class
Core Size 32-Bit Single-Core
Speed 200MHz
Connectivity CANbus, EBI/EMI, Ethernet, I²C, PMP, SPI, SQI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 120
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
RAM Size 512K x 8
Supply Voltage - Operating 2.1V ~ 3.6V
Data Converters A/D 48x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 144-LQFP
Supplier Device Package 144-LQFP (20x20)
Base Product Number PIC32MZ1024EFH144
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 60
Win Source Part Number 1085185-PIC32MZ1024EFH144-I/PL
Ultra Librarian 3D Model Ultra Librarian PIC32MZ1024EFH144-I/PL CAD Model

Description

Microchip Technology's PIC32MZ1024EFH144-I/PL

The PIC32MZ1024EFH144-I/PL is a high-performance microcontroller (MCU) from Microchip Technology's esteemed PIC32MZ EF series. This robust MCU is designed to cater to the demanding needs of modern embedded applications, providing a blend of power, flexibility, and efficiency.

At the heart of the PIC32MZ1024EFH144-I/PL is a 32-bit MIPS M-Class processor, which boasts a maximum speed of 200 MHz. This processor core is well-suited for applications that require intensive computational tasks and fast data processing. The device comes with a substantial 1024 KB of dual-panel, live-update Flash memory and 512 KB of RAM, ensuring ample space for complex software applications and data buffering.

The MCU features a 144-pin TQFP (Thin Quad Flat Package) that offers a wide range of I/O options and connectivity. It supports a variety of peripherals, such as high-speed USB, CAN, UART, SPI, I2C modules, and more, making it an ideal choice for communication-intensive tasks. Moreover, the PIC32MZ1024EFH144-I/PL includes advanced cryptographic modules providing hardware support for AES, 3DES, SHA, and MD5, ensuring secure data transmission and storage.

For graphical user interfaces, the PIC32MZ1024EFH144-I/PL integrates a Graphics Interface Controller, making it easier to manage displays and create visually appealing user interfaces. It also features a 10/100 Ethernet MAC with MII/RMII interfaces, providing robust network connectivity options.

This MCU operates over an extended temperature range of -40°C to +85°C, ensuring reliable performance in harsh environments. Its low-power management capabilities, including multiple sleep and idle modes, make it energy-efficient for battery-powered and power-sensitive applications.

In summary, the Microchip PIC32MZ1024EFH144-I/PL is a versatile and powerful microcontroller that is well-suited for a wide range of applications, including industrial control systems, Internet of Things (IoT) devices, automotive electronics, and consumer electronics. Its advanced features and connectivity options make it a top choice for designers looking to create sophisticated and reliable embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
Need more? Email Us
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
Lowest to $2.0975

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $41.5377 $83.0754
3+ $34.0822 $102.2466
5+ $33.0171 $165.0855
7+ $31.9521 $223.6647
9+ $30.8870 $277.9830
11+ $27.6918 $304.6098
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess