EN
  • EN
  • DE
  • IT

AD9883ABSTZ-110

Part No AD9883ABSTZ-110
Manufacturer Analog Devices Inc.
Catalog Interface - Specialized
Description IC FLAT PANEL INTERFACE 80-LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tray
Applications Displays, Monitors, TV
Interface Analog
Operating Supply Voltage 3 V ~ 3.6 V
Package 80-LQFP
Manufacturer Package 80-LQFP (14x14)
Mounting SMD
Win Source Part Number 767673-AD9883ABSTZ-110
Popularity Medium
Supply and Demand Status Limited
Family Name AD9883
Introduction Date October 11, 2001
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian AD9883ABSTZ-110 CAD Model

Description

Product Overview: AD9883ABSTZ-110 by Analog Devices Inc.

The AD9883ABSTZ-110 is a high-performance, integrated interface solution from Analog Devices Inc., designed to bridge the gap between analog video signals and digital display devices. This product is part of ADI's comprehensive portfolio of data converters and signal processing components that cater to a wide array of applications, including medical imaging, industrial monitoring, and consumer electronics.

Key Features

  • High-Quality Analog-to-Digital Conversion: The device features a 110 MSPS (mega samples per second) analog-to-digital converter (ADC) that ensures high-quality conversion of analog RGB or YPbPr video signals to a digital format.
  • Integrated PLL: The on-chip phase-locked loop (PLL) facilitates accurate sampling of video signals by generating a pixel clock that is synchronized with the incoming analog signal.
  • Flexible Input Support: It supports a wide range of video inputs, including VGA, SVGA, XGA, and SXGA, making it highly versatile for different video formats.
  • Automatic Adjustment: The AD9883ABSTZ-110 features AutoSync functionality, which provides automatic adjustment of frequency, phase, and position for optimal display settings.
  • Low Power Consumption: Designed with power efficiency in mind, this device helps to minimize power consumption in end applications, contributing to energy savings and thermal management.

Applications

  • Flat Panel Displays (LCD, Plasma)
  • Projectors
  • High-Resolution Monitors
  • Professional Video Equipment
  • Digital Signage Solutions

Technical Specifications

The AD9883ABSTZ-110 is packaged in a compact LQFP-100 (Low-profile Quad Flat Package) that is suitable for surface-mount technology, ensuring ease of integration into system designs. Its operating temperature range is from 0°C to +70°C, which is adequate for a wide range of environments.

Analog Devices Inc. is known for its commitment to quality and reliability, and the AD9883ABSTZ-110 is no exception. It is built to meet the high standards expected of professional-grade video processing equipment, providing designers with a dependable and versatile solution for digital display applications.

For detailed technical specifications, application notes, and support documentation, customers are encouraged to visit the Analog Devices Inc. website or contact their sales and support team directly.

You May Also Be Interested in

ON Semiconductor
IC INTERFACE SPECIALIZED 32LQFP / Data Management Interface 32-LQFP (7x7)
Lowest to $8.8820
Texas Instruments
MICROPROCESSOR CIRCUIT, PQCC28 / ISDN Interface 28-PLCC (11.51x11.51)
Need more? Email Us
Diodes Incorporated
IC INTERFACE SPECIALIZED 128LQFP / PCI-to-PCI Bridge Interface 128-LQFP (14x14)
Lowest to $22.4179
Lattice Semiconductor Corporation
HIGH-DEFINITION VIDEO SOLUTION F / Displays, Monitors, TV Interface
Lowest to $116.5970
Renesas Electronics America
IC INTFACE SPECIALIZED 484FCBGA
Lowest to $407.7660
Freescale Semiconductor - NXP
SYSTEM BASIS CHIP, CAN, 2X 5.0V/ / Automotive Interface 28-SOIC
Lowest to $18.0180
NXP / Nexperia
IC INTERFACE SPECIALIZED 16TSSOP / 2-Channel I2C Multiplexer Interface 16-TSSOP
Need more? Email Us
Texas Instruments
IC INTERFACE SPECIALIZED 257BGA / PCI-to-PCI Bridge Interface 257-BGA MICROSTAR (16x16)
Lowest to $616.8359
Texas Instruments
IC INTERFACE SPECIALIZED 257BGA / PCI-to-PCI Bridge Interface 257-BGA MICROSTAR (16x16)
Lowest to $1,629.8508

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.6548
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.5902 $67.7706
7+ $18.5360 $129.7520
11+ $17.9565 $197.5215
15+ $17.3769 $260.6535
20+ $16.7987 $335.9740
26+ $15.0601 $391.5626
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,400 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess