EN
  • EN
  • DE
  • IT

IDT72125L50SO

Part No IDT72125L50SO
Manufacturer Renesas Electronics America
Catalog Logic - FIFOs Memory
Description IC FIFO 1KX16 PAR-SER 28SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Asynchronous FIFO 16K (1K x 16) Uni-Directional 40MHz 50ns 28-SOIC
Manufacturer Renesas Electronics America
Series 7200
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 28-SOIC (0.345", 8.77mm Width)
Case / Package 28-SOIC
Family Name 72125
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0071
Other Part Number 72125L50SO, 800-2491-5, IDT72125L50SO-ND
Quantity per package 26
Popularity High
Supply and Demand Status Balance
Win Source Part Number 920979-IDT72125L50SO
Ultra Librarian 3D Model Ultra Librarian IDT72125L50SO CAD Model

Description

The Renesas Electronics America 7200 series IDT72125L50SO is an Asynchronous FIFO 16K (1K x 16) Uni-Directional 40MHz 50ns 28-SOIC electronic component.

  • Operating Temperature Range: -40°C to 85°C
  • Package: Tube
  • Mounting Style: Surface Mount
  • Part Status: Obsolete
  • Family: Integrated Circuits (ICs) family
  • Supply and Demand Status: Balanced
  • Package: 26
  • MSL Level: 3 (168 hours)
  • REACH: Unaffected
  • HTSUS Code: 8542.32.0071
  • Other Part Numbers: 72125L50SO, 800-2491-5, and IDT72125L50SO-ND

You May Also Be Interested in

Renesas Electronics America
IC FIFO PAR 64X4 35NS 16-DIP
Need more? Email Us
Renesas Electronics America
IC FIFO PAR 64X4 45NS 16-DIP
Need more? Email Us
IDT, Integrated Device Technology Inc
CMOS PARALLEL FIFO 64 x 4-BIT AND 64 x 5-BIT
Need more? Email Us
IDT, Integrated Device Technology Inc
2.5 VOLT HIGH-SPEED TeraSync FIFO 18-BIT/9-BIT CONFIGURATIONS
Need more? Email Us
Renesas Electronics America
IC MEM FIFO 512X9 ASYNC 28CDIP
Need more? Email Us
Renesas Electronics America
IC FIFO 131KX36 10NS 128QFP
Need more? Email Us
Renesas Electronics America
IC MEM FIFO 4K X 9 ASYNC 28CDIP
Need more? Email Us
IDT, Integrated Device Technology Inc
CMOS ASYNCHRONOUS FIFO 2048 x 9, 4096 x 9, 8192 x 9 and 16384 x 9
Need more? Email Us
IDT, Integrated Device Technology Inc
2.5V 18M-BIT HIGH-SPEED TeraSync FIFO 36-BIT CONFIGURATIONS 524,288 x 36
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.6548
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess