EN
  • EN
  • DE

TP3465V/NOPB

Part No TP3465V/NOPB
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description MICROPROCESSOR CIRCUIT, PQCC28 / ISDN Interface 28-PLCC (11.51x11.51)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Texas Instruments
Package Bulk
Product Status Active
Applications ISDN
Interface MICROWIRE™
Voltage - Supply 4.75V ~ 5.25V
Package / Case 28-LCC (J-Lead)
Supplier Device Package 28-PLCC (11.51x11.51)
Mounting Type Surface Mount
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
Win Source Part Number 527985-TP3465V/NOPB
Ultra Librarian 3D Model Ultra Librarian TP3465V/NOPB CAD Model

Description

The TP3465V/NOPB is a state-of-the-art integrated circuit produced by Texas Instruments, renowned for its high-quality and performance-driven components. This particular product is designed to cater to the needs of advanced electronic systems, providing reliable and efficient functionality. The TP3465V/NOPB stands out as a versatile and essential component for a wide range of applications.

Key Features

  • High Integration: The TP3465V/NOPB integrates multiple functions into a single chip, which helps in reducing the overall component count, saving space, and potentially lowering system costs.
  • Low Power Consumption: This device is engineered to operate with minimal power requirements, making it an ideal choice for battery-operated devices or energy-sensitive applications.
  • Robust Performance: With Texas Instruments' commitment to quality, this product delivers consistent performance even under varying environmental conditions.
  • Industry Standard Compliance: The TP3465V/NOPB is designed to meet or exceed industry standards, ensuring compatibility and reliability across a wide range of applications.

Applications

The TP3465V/NOPB can be utilized in a diverse array of applications, including but not limited to:

  • Consumer Electronics
  • Telecommunication Systems
  • Automotive Industry
  • Industrial Control Systems
  • Medical Equipment

Technical Specifications

The TP3465V/NOPB boasts impressive technical specifications that ensure its adaptability and efficiency in various applications:

  • Supply Voltage Range: Specified by the manufacturer
  • Operating Temperature Range: Specified by the manufacturer
  • Package Type: Provided in a NOPB (No Lead) option for environmental consideration
  • Quality and Reliability: Backed by Texas Instruments' rigorous testing and quality assurance processes

Environmental and Quality Standards

Compliance with environmental standards is a key aspect of the TP3465V/NOPB, which is available in a lead-free (NOPB) package. Texas Instruments is committed to sustainability and ensures that its products adhere to strict environmental regulations.

Conclusion

The TP3465V/NOPB from Texas Instruments represents a blend of innovative technology, reliability, and environmental responsibility. Its versatile nature and adherence to industry standards make it a top choice for designers and engineers looking to incorporate a robust integrated circuit into their next project.

You May Also Be Interested in

NXP / Nexperia
IC INTFACE SPECIALIZED 56HVQFN
Lowest to $4.0201
Diodes Incorporated
IC INTERFACE SPECIALIZED 32TQFN / HDMI Redriver, Level Shifter Interface 32-TQFN (3x6)
Need more? Email Us
SMSC Corporation
PCI-ISA BRIDGE CHIP / Interface
Lowest to $6.6065
Harris Corporation
PROGRAMMABLE DMA CONTROLLER / CMOS DMA Controller Interface 40-CERDIP
Need more? Email Us
Broadcom Limited
IC INTERFACE SPECIALIZED USB / Interface
Need more? Email Us
Nuvoton Technology Corporation of America
IC INTFACE SPECIALIZED LPC/ESPI / Interface
Lowest to $5.5936
Microchip Technology
IC MAPPER OC-48 HFC BGA
Need more? Email Us
Intel
PCI-TO ISA/IDE XCELERATOR(PIIX4E
Lowest to $13.4465
Intel
DIGITAL TRANSMISSION INTERFACE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.2425 $56.2125
11+ $9.2247 $101.4717
17+ $8.9364 $151.9188
24+ $8.6481 $207.5544
30+ $8.3599 $250.7970
41+ $7.4950 $307.2950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,120 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess