EN
  • EN
  • DE

DS92LV1224TMSAX

Part No DS92LV1224TMSAX
Manufacturer Texas Instruments
Catalog Interface - Serializers, Deserializers
Description IC DESERIALIZER 10BIT 28-SSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Function Deserializer
Data Rate 660Mbps
Input Type LVDS
Output Type LVTTL
Number of Inputs 1
Number of Outputs 10
Supply Voltage (V) 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 28-SSOP
Supplier Device Package 28-SSOP
Family Part Number DS92LV1224
Manufacturer Pack Quantity 2,000
MSL Level 1 (Unlimited)
Win Source Part Number 718272-DS92LV1224TMSAX
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS92LV1224TMSAX CAD Model

Description

Overview of Texas Instruments DS92LV1224TMSAX

The Texas Instruments DS92LV1224TMSAX is a high-performance, low-voltage, 10-bit, 20-65 MHz, Bus LVDS (BLVDS) serializer/deserializer (SerDes) integrated circuit. This device is designed to convert parallel data into serial data and vice versa, facilitating the high-speed transfer of digital information over a differential serial link. It is ideal for applications requiring high data throughput and signal integrity in a noise-sensitive environment.

Key Features

  • High-Speed Data Transfer: The DS92LV1224TMSAX operates at clock speeds ranging from 20 MHz to 65 MHz, supporting a wide array of high-speed data applications.
  • Low-Voltage Differential Signaling: The use of BLVDS technology ensures lower power dissipation and minimizes EMI, making it suitable for sensitive electronic applications.
  • Integrated Termination Resistors: On-chip termination resistors help to simplify PCB design and reduce external component count, which in turn minimizes system costs and board space.
  • High Reliability: With built-in self-test capabilities, this device provides a reliable solution for data transmission with error-checking features.
  • Flexibility: The DS92LV1224TMSAX is designed to interface with a variety of FPGAs, ASICs, and microprocessors, making it a versatile choice for system designers.
  • Industrial Temperature Range: The device operates over an industrial temperature range of -40°C to +85°C, ensuring robust performance in harsh environments.

Applications

Due to its high-speed capabilities and robust performance, the DS92LV1224TMSAX is well-suited for a range of applications, including:

  • Telecommunications infrastructure
  • Data communication networks
  • High-speed data acquisition systems
  • Industrial control systems
  • Automotive infotainment and driver assistance systems

Quality and Support

Texas Instruments is known for its commitment to quality, and the DS92LV1224TMSAX is no exception. Customers can expect comprehensive technical support and documentation, ensuring a smooth integration into their product designs. With its robust feature set and TI's renowned reliability, this SerDes IC stands as a top-tier solution for high-speed data transfer needs.

You May Also Be Interested in

THine Electronics, Inc.
IC SERIALIZER V-BY-ONE HS
Lowest to $8.7314
Maxim Integrated
Serializers, Deserializers RoHS
Lowest to $43.6568
Maxim Integrated
Input Output
Need more? Email Us
Maxim Integrated
Serializers, Deserializers RoHS
Lowest to $52.3881
Texas Instruments
IC SER/DESER 10-43MHZ 18B 40WQFN
Lowest to $7.0747
Maxim Integrated
IC DSERIALIZER 28BIT GMSL 48TQFN
Lowest to $16.1279
Maxim Integrated
MAX96724RGTN/V+ Analog Devices / Maxim Integrated Serializers & Deserializers - Serdes GMSL2/1 Tunneling Quad Deserializer with datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC DESERIAL SDI W/LVDS 48WQFN
Need more? Email Us
Analog Devices Inc.
GMSL2/1 TUNNELING QUAD DESERIALI
Lowest to $26.3910

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $28.7799 $57.5598
5+ $23.6143 $118.0715
7+ $22.8764 $160.1348
10+ $22.1384 $221.3840
12+ $21.4005 $256.8060
16+ $19.1866 $306.9856
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,320 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess