EN
  • EN
  • DE
  • IT

MC100EP446FAR2

Part No MC100EP446FAR2
Manufacturer ON Semiconductor
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 32LQFP / Data Management Interface 32-LQFP (7x7)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr ON Semiconductor
Package Tape & Reel (TR)Cut Tape (CT)
Product Status Obsolete
Applications Data Management
Interface Differential
Voltage - Supply 3V ~ 5.5V
Package / Case 32-LQFP
Supplier Device Package 32-LQFP (7x7)
Mounting Type Surface Mount
Base Product Number MC100EP446
Standard Package 2,000 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 488742-MC100EP446FAR2
Ultra Librarian 3D Model Ultra Librarian MC100EP446FAR2 CAD Model

Description

ON Semiconductor MC100EP446FAR2: A High-Performance ECL 8-Bit Serial/Parallel Converter

The MC100EP446FAR2 is a versatile integrated circuit from ON Semiconductor, designed to provide a reliable solution for applications requiring high-speed data conversion between serial and parallel formats. This ECL (Emitter Coupled Logic) 8-bit serial/parallel converter is an essential component for digital communication systems where data integrity and speed are paramount.

Constructed with ON Semiconductor's advanced high-speed technology, the MC100EP446FAR2 is capable of operating at clock frequencies up to 3.3 GHz, making it an excellent choice for telecommunications, data processing, and aerospace industries. The device features a fully differential clock input which minimizes clock skew and improves timing accuracy, ensuring that high-speed operations are carried out with precision.

The converter boasts a flexible architecture that allows for both serial-to-parallel and parallel-to-serial conversion. It consists of an 8-bit shift register and an 8-bit latch with fully differential data paths. This design not only ensures high-speed data transfer but also reduces the likelihood of single-point failures, enhancing the overall system reliability.

One of the key advantages of the MC100EP446FAR2 is its ECL logic levels, which offer faster switching speeds and better signal integrity compared to traditional CMOS and TTL logic. This results in improved performance in systems that require rapid data throughput and minimal delay.

Furthermore, the MC100EP446FAR2 is equipped with a VBB reference voltage output. This feature provides a reference for single-ended DPECL (Differential Positive Emitter Coupled Logic) inputs, simplifying the interface with single-ended sources while maintaining the high-speed capabilities of differential signals.

The device is housed in a compact 32-lead LQFP package, which conserves board space without compromising on functionality. The MC100EP446FAR2 also operates over the industrial temperature range of -40°C to +85°C, ensuring reliable performance in a wide range of environmental conditions.

In summary, the ON Semiconductor MC100EP446FAR2 is a high-speed, reliable, and flexible solution for serial and parallel data conversion applications. Its advanced ECL technology, combined with its robust design, makes it an ideal choice for system designers looking to optimize their high-speed data communication systems.

You May Also Be Interested in

Maxim Integrated
IC MONITOR TXRX OPTICAL 25-BGA
Need more? Email Us
VIA Labs, Inc.
USB Hub 5Gbps QFN-76-EP(9x9) Interface Controllers RoHS
Lowest to $5.2782
NXP / Nexperia
INTERFACE CIRCUIT, 1-TRNSVR
Need more? Email Us
NXP / Nexperia
IC SMART CARD INTERFACE 16SOIC
Lowest to $0.3538
NXP / Nexperia
IC INTERFACE SPECIALIZED 16TSSOP
Lowest to $0.5418
Broadcom Limited
PCI Interface IC 64-bit 66MHz BRIDGE
Lowest to $650.0000
Chipone Technology (Beijing) Co., Ltd.
1Gbps QFN-48-EP(6x6) Specialized RoHS
Lowest to $1.1730
Iflytek
LQFP-64(10x10) Audio Special Purpose RoHS
Lowest to $35.1880
National Semiconductor (TI)
CONSUMER CIRCUIT, PQCC32
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.9304 $63.4432
18+ $6.5070 $117.1260
28+ $6.3037 $176.5036
38+ $6.1004 $231.8152
49+ $5.8970 $288.9530
66+ $5.2869 $348.9354
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,888 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess