EN
  • EN
  • DE

STM32G031K8T3

Part No STM32G031K8T3
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 32LQFP / ARM® Cortex®-M0+ STM32G0 Microcontroller IC 32-Bit Single-Core 64MHz 64KB (64K x 8) FLASH 32-LQFP (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32G0
Package Tray
Product Status Active
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit Single-Core
Speed 64MHz
Connectivity I²C, IrDA, LINbus, SPI, SmartCard, UART/USART
Peripherals Brown-out Detect/Reset, DMA, I²S, POR, PWM, WDT
Number of I/O 30
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
EEPROM Size -
RAM Size 8K x 8
Voltage - Supply (Vcc/Vdd) 1.7V ~ 3.6V
Data Converters A/D 18x12b SAR
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 32-LQFP
Supplier Device Package 32-LQFP (7x7)
Base Product Number STM32G031
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
Win Source Part Number 1356668-STM32G031K8T3
Ultra Librarian 3D Model Ultra Librarian STM32G031K8T3 CAD Model

Description

STM32G031K8T3 Microcontroller

The STM32G031K8T3 is a high-performance microcontroller from STMicroelectronics, designed to offer an optimal balance between performance, power consumption, and cost-effectiveness. This microcontroller is part of the STM32G0 series, which is renowned for its energy-efficient ARM Cortex-M0+ core and rich set of peripherals suitable for a wide range of applications.

Key Features

  • Core: ARM Cortex-M0+ 32-bit RISC core operating at a frequency of up to 64 MHz.
  • Memory: Comes with 64 Kbytes of Flash memory and 8 Kbytes of SRAM, providing ample space for complex applications.
  • Package: Available in a 32-pin LQFP package that is suitable for space-constrained applications.
  • Energy Efficiency: Designed with energy efficiency in mind, featuring multiple power-saving modes including a low-power sleep mode.
  • I/O Pins: Equipped with up to 28 I/O pins, providing a flexible set of interfaces for connecting peripherals and other devices.
  • Communication Interfaces: Offers a rich set of communication interfaces including I2C, USARTs, SPI, and USB.
  • Analog Features: Integrates multiple 12-bit ADCs, DACs, and comparators, enabling analog functionality for sensor interfacing and control.
  • Timers: Includes advanced-control, general-purpose, and basic timers for a wide range of timing and control operations.
  • Debugging: Supports SWD debugging and features a built-in serial wire debug (SWD) for easier development and troubleshooting.
  • Security: Provides hardware-based security features to protect against unauthorized access and ensure software IP protection.

Applications

The STM32G031K8T3 microcontroller is ideal for a variety of applications, including industrial controls, consumer electronics, home automation, and custom embedded systems. Its robust set of features and peripherals make it an excellent choice for designers looking for a cost-effective, yet powerful microcontroller solution.

About STMicroelectronics

STMicroelectronics is a global semiconductor leader that designs and manufactures a wide range of integrated circuits and microcontrollers. The company is committed to delivering innovative and sustainable solutions that enable smarter mobility, more efficient power and energy management, and the wide-scale deployment of the Internet of Things (IoT).

You May Also Be Interested in

Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess