EN
  • EN
  • DE

ICL7137CPL+

Part No ICL7137CPL+
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC LP 3.5DIGIT W/LED 40-DIP / 1-Channel Single ADC Dual Slope 3 1/2Digit LED 40-Pin PDIP W
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Type Display Driver
Resolution (Bits) 3.5 Digit
Voltage Supply Source Single Supply
Operating Temperature Range 0°C ~ 70°C
Mounting Style Through Hole
Package 40-DIP (0.600", 15.24mm)
Manufacturer Package 40-PDIP
Win Source Part Number 776323-ICL7137CPL+
Popularity Medium
Supply and Demand Status Limited
Family Name ICL7137
Introduction Date January 16, 1996
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian ICL7137CPL+ CAD Model

Description

The ICL7137CPL+ is a high-performance, low-power, 4.5 digit analog-to-digital converter (ADC) with an integrated 7-segment decoder driver, designed and manufactured by Maxim Integrated. This precision ADC is specifically engineered for direct display interfacing, making it an ideal choice for applications requiring digital readouts such as digital multimeters, weighing scales, and industrial control systems.

Key Features

  • High Integration: The ICL7137CPL+ combines a high-precision ADC with an on-chip BCD code converter and 7-segment decoder driver, reducing the need for additional components and simplifying design.
  • Direct Display Drive: This device can directly drive a multiplexed LED or LCD display, eliminating the need for external display drivers.
  • Low Power Consumption: With its low power design, the ICL7137CPL+ is suitable for battery-operated equipment, ensuring efficient power usage and longer battery life.
  • Auto-Zero Function: The built-in auto-zero function ensures high accuracy by continuously correcting for offset errors.
  • True Differential Input: The differential input configuration allows for common-mode noise rejection and accurate measurements of the difference between two signals.
  • Overrange and Underrange Indicators: The device features indicators for both overrange and underrange conditions, providing additional information for troubleshooting and system diagnostics.

Applications

The versatility of the ICL7137CPL+ makes it suitable for a wide array of applications. It is particularly well-suited for:

  • Portable Instrumentation
  • Digital Multimeters
  • Industrial Controllers
  • Weighing Systems
  • Battery-operated Devices

Quality and Reliability

Maxim Integrated is renowned for its commitment to quality and reliability, and the ICL7137CPL+ is no exception. This device is designed to meet stringent industry standards, ensuring consistent performance and durability across a range of environmental conditions.

You May Also Be Interested in

Cortina
Repeater 600-Pin TBGA
Need more? Email Us
Renesas Electronics America
IC ADC 14BIT PIPELINED 32HVQFN / 14 Bit Analog to Digital Converter 1 Input 1 Pipelined 32-HVQFN (7x7)
Lowest to $65.2829
Maxim Integrated
DAC 1-CH Resistor-String 16-bit 16-Pin TQFN EP T/R
Lowest to $11.7875
Texas Instruments
ADC Single SAR 125ksps 12-bit Parallel 28-Pin SOIC T/R
Need more? Email Us
Texas Instruments
IC ADC 12BIT SIGMA-DELTA 10X2QFN / 12 Bit Analog to Digital Converter 1, 2 Input 1 Sigma-Delta 10-X2QFN (2x1.5)
Lowest to $4.5249
Analog Devices Inc.
IC DAC 8BIT V-OUT 8MSOP / 8 Bit Digital to Analog Converter 2 8-MSOP
Lowest to $4.3014
Analog Devices Inc.
IC CHANNEL PROTECTOR SGL 8MSOP /
Lowest to $2.5382
Analog Devices Inc.
IC ADC 8BIT PIPELINED 20SOIC / 8 Bit Analog to Digital Converter 1 Input 1 Pipelined 20-SOIC
Lowest to $17.4627
Analog Devices Inc.
IC ADC 12BIT SAR 8MSOP / 12 Bit Analog to Digital Converter 1 Input 1 SAR 8-MSOP
Lowest to $52.3881

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess