EN
  • EN
  • DE

EVAL-AD7124-8SDZ

Part No EVAL-AD7124-8SDZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description EVAL BOARD FOR AD7124 / AD7124-8 series 24 Bit 19.2k Samples per Second Analog to Digital Converter (ADC) Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Analog to Digital Converters (ADCs)
Mfr Analog Devices Inc.
Package Box
Number of A/D Converters 1
Number of Bits 24
Sampling Rate (Per Second) 19.2k
Data Interface DSP, MICROWIRE™, QSPI™, Serial, SPI™
Input Range ±VREF/gain
Utilized IC / Part AD7124-8
Supplied Contents Board(s)
Base Product Number AD7124
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Other Names 505-EVAL-AD7124-8SDZ,EVAL-AD7124-8SDZ-ND,-2735-EVAL-AD7124-8SDZ
Standard Package 1
Win Source Part Number 1232245-EVAL-AD7124-8SDZ
Ultra Librarian 3D Model Ultra Librarian EVAL-AD7124-8SDZ CAD Model

Description

EVAL-AD7124-8SDZ Evaluation Board from Analog Devices Inc.

The EVAL-AD7124-8SDZ is a comprehensive evaluation board designed by Analog Devices Inc. to facilitate the testing and performance analysis of the AD7124-8, a low noise, low power, 24-bit sigma-delta (Σ-Δ) analog-to-digital converter (ADC). This evaluation board is an ideal platform for developers and engineers to explore the features and capabilities of the AD7124-8 ADC, which is particularly suited for high-precision applications such as process control, instrumentation, and industrial automation.

At the heart of the EVAL-AD7124-8SDZ is the AD7124-8 ADC, which offers a multitude of features including multiple filter options, a low noise programmable gain array, and support for up to 8 differential or 15 single-ended inputs. The device's exceptional performance in terms of accuracy and flexibility makes it an excellent choice for applications requiring high-resolution signal acquisition.

The evaluation board connects to a PC via a USB interface, which is used for both power and data communication. Users can operate the board through the provided evaluation software, enabling them to configure the ADC settings, capture data, and analyze the performance using a user-friendly graphical interface. The software also allows for the programming of the ADC's various registers, providing complete control over the device's functionality.

Key features of the EVAL-AD7124-8SDZ include:

  • On-board AD7124-8 ADC providing 24-bit data resolution
  • USB interface for easy connection and power supply
  • Access to all ADC inputs, outputs, and supply pins
  • Pseudo-differential analog input configuration
  • Reference options including an external reference and an on-board 2.5 V reference
  • Flexible power supply options for the ADC
  • Compatible with the EVAL-SDP-CH1Z System Demonstration Platform (SDP-H1) for additional features and functionality

Whether for prototyping, product development, or educational purposes, the EVAL-AD7124-8SDZ evaluation board is a valuable tool for professionals seeking to harness the precision and power efficiency of the AD7124-8 ADC. With this evaluation board, Analog Devices Inc. provides a straightforward and effective way to expedite the design process and achieve faster time-to-market for products requiring high-accuracy analog-to-digital conversion.

You May Also Be Interested in

Maxim Integrated
IC ADC/DAC 16BIT 9.6M 40TQFN
Lowest to $37.8359
Analog Devices Inc.
IC DEMODULATOR 16TSSOP
Lowest to $6.9851
Texas Instruments
IC IND TO DGTL 12B 13.3K 16WQFN
Lowest to $8.8140
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Maxim Integrated
IC ADC 4.5DIGIT 50 32TQFP
Lowest to $43.6568
Ampleon USA Inc.
IC DAC 24BIT 8K-192K 14-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess