EN
  • EN
  • DE

ADM1029ARQZ-R7

Part No ADM1029ARQZ-R7
Manufacturer ON Semiconductor
Catalog PMIC - Thermal Management
Description IC SENSOR 2TEMP/FAN CTRL 24QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Fan Control, Temp Monitor
Sensor Type Internal and External
Sensing Temperature 0°C to 100°C, External Sensor
Accuracy ±1°C Local, ±3°C Remote
Topology ADC, Fan Control, Register Bank
Output Type Open Drain
Output Alarm Yes
Output Fan Yes
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating 0°C to 100°C
Mounting SMD (SMT)
Case / Package 24-QSOP
Win Source Part Number 1014480-ADM1029ARQZ-R7
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian ADM1029ARQZ-R7 CAD Model

Description

ON Semiconductor ADM1029ARQZ-R7: A Comprehensive Overview

The ADM1029ARQZ-R7 is a high-performance, dual-channel temperature monitor and fan controller IC crafted by ON Semiconductor, a leading innovator in energy-efficient electronics. This advanced sensor is specifically designed to cater to the rigorous demands of thermal management in complex electronic systems.

Key Features

  • Dual-Channel Temperature Sensing: The ADM1029ARQZ-R7 can monitor the temperature of both its own die as well as a remote thermal diode, which can be located on a CPU or other high-temperature generating component.
  • Smart Fan Control: This IC incorporates a sophisticated fan control algorithm that can adjust the speed of one or two fans based on temperature readings, ensuring optimal cooling and acoustic performance.
  • Programmable Temperature Limits: Users can set critical temperature thresholds, which, when exceeded, will trigger an alert signal or initiate automatic fan speed adjustments.
  • High Accuracy: The ADM1029ARQZ-R7 boasts an impressive temperature sensing accuracy, ensuring reliable system operation and protection.
  • I²C-Compatible Interface: The device features an I²C-compatible serial bus interface for straightforward communication with microcontrollers or other system components.

Applications

With its robust feature set, the ADM1029ARQZ-R7 is well-suited for a variety of applications, including:

  • Desktop and Notebook Computers
  • Servers and Workstations
  • Telecommunications Equipment
  • Industrial and Medical Systems

Technical Specifications

The ON Semiconductor ADM1029ARQZ-R7 operates over a wide power supply range and is available in a compact 16-lead QSOP package. It is designed for a broad operating temperature range, making it a versatile choice for managing thermal conditions across diverse environments.

Conclusion

The ADM1029ARQZ-R7 from ON Semiconductor is a versatile and efficient solution for temperature monitoring and fan control. Its dual-channel sensing, programmable features, and high accuracy make it an essential component for thermal management in modern electronic systems. The device's integration with I²C-compatible interfaces also ensures easy implementation and communication within a wide range of applications.

You May Also Be Interested in

Analog Devices Inc.
MULTI SENSOR HIGH ACCURACY DIGIT
Lowest to $86.6166
Maxim Integrated
IC 2CH TEMP MONITOR 16TQFN / Fan Control, Temp Monitor 0°C ~ 150°C, External Sensor Internal and External Sensor I²C/SMBus Output 16-TQFN (5x5)
Lowest to $9.5783
Microchip Technology
IC DIMM TEMP SENSOR 8TDFN
Lowest to $1.7463
NXP / Nexperia
DDR memory module temp sensor, 3.3 V
Need more? Email Us
Maxim Integrated
IC TEMP MON FAN CNTRL 24QSOP / Fan Control, Temp Monitor 0°C ~ 140°C Internal and External Sensor I²C/SMBus Output 24-QSOP
Need more? Email Us
SMSC Corporation
RPM-Based Fan Controller with HW Thermal Shutdown
Lowest to $1.0765
NXP / Nexperia
DDR memory module temp sensor, 1.7 V to 3.6 V
Lowest to $3.0856
NXP / Nexperia
IC BUS I2C 8SOIC / Sensor Output
Need more? Email Us
Microchip Technology
IC TEMP SENSOR DGTL 8TSSOP / Temp Monitoring System (Sensor), DIMM DDR Memory -40°C ~ 125°C Internal Sensor I²C/SMBus Output 8-TSSOP
Lowest to $1.2356

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.0755 $60.9060
28+ $4.1645 $116.6060
43+ $4.0344 $173.4792
60+ $3.9043 $234.2580
77+ $3.7741 $290.6057
103+ $3.3837 $348.5211
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 38,490 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess