EN
  • EN
  • DE

ADC12DJ3200EVM

Part No ADC12DJ3200EVM
Manufacturer Texas Instruments
Catalog Evaluation Boards - Analog to Digital Converters (ADCs)
Description EVAL BOARD FOR ADC12DJ3200
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards
Estimated Pruduction Lead Time 3 Weeks
Features - series 12 Bit 6.4G Samples per Second Analog to Digital Converter (ADC) Evaluation Board
Manufacturer Texas Instruments
Package Bulk
Family Name ADC12
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A002H1C
HTSUS 8543.70.9960
Other Part Number 296-47689, ADC12DJ3200EVM-ND
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910219-ADC12DJ3200EVM
Ultra Librarian 3D Model Ultra Librarian ADC12DJ3200EVM CAD Model

Description

ADC12DJ3200EVM - Texas Instruments Evaluation Module

The ADC12DJ3200EVM is an evaluation module designed by Texas Instruments to showcase the capabilities and performance of the ADC12DJ3200, a high-speed, high-performance, 12-bit dual-channel analog-to-digital converter (ADC). This powerful evaluation module (EVM) is tailored for engineers and developers who are interested in exploring the features of the ADC12DJ3200 for applications requiring ultra-fast data acquisition, such as test and measurement systems, communication infrastructure, and radar systems.

With a maximum sampling rate of up to 3.2 GSPS (giga-samples per second) in dual-channel mode or 6.4 GSPS in single-channel mode, the ADC12DJ3200EVM offers a flexible solution for high-speed signal processing. Its innovative design allows for the capture of a wide input bandwidth, which is essential for RF or IF sampling in complex systems.

The EVM includes the ADC12DJ3200 ADC, which features an integrated digital down-converter (DDC) that reduces FPGA processing requirements in digital signal processing (DSP) applications. The DDC can be bypassed for those who prefer to work with the raw ADC data output. Additionally, the ADC12DJ3200 offers a multi-chip synchronization feature, making it suitable for phased array radar and MIMO communication systems where precise timing and phase synchronization are critical.

The ADC12DJ3200EVM is equipped with a user-friendly interface and comes with a comprehensive suite of development tools and software, including an easy-to-use graphical user interface (GUI) for device configuration and performance analysis. This EVM also provides various options for data capture and analysis, ensuring that users can maximize the potential of the ADC in their specific application.

In summary, the ADC12DJ3200EVM from Texas Instruments is a versatile and powerful tool for engineers and developers looking to leverage the high-speed, high-resolution capabilities of the ADC12DJ3200 ADC. Whether it's for prototyping or performance evaluation, this EVM stands as an essential component in the development of cutting-edge electronic systems.

You May Also Be Interested in

Linear Technology
BOARD EVAL LTC2250IUH / ADC Demonstration circuit
Need more? Email Us
Linear Technology
BOARD EVAL LTC2292IUP / LTC2292 ADC Demonstration Circuit 40MSPS Pscope IDE
Need more? Email Us
Linear Technology
BOARD EVAL LTC2239IUH / ADC Demonstration circuit
Need more? Email Us
Linear Technology
BOARD DEMO LTC2205CUK-14 / LTC2205CUK-14 ADC Demonstration Circuit 65MSPS
Need more? Email Us
Linear Technology
BOARD EVAL LTC2247IUH / ADC Demonstration circuit
Need more? Email Us
Linear Technology
BOARD EVAL LTC2253IUH / ADC Demonstration circuit
Need more? Email Us
Linear Technology
BOARD EVAL LTC2229IUH / ADC Demonstration circuit
Need more? Email Us
Linear Technology
BOARD EVAL LTC2228IUH / ADC Demonstration circuit
Need more? Email Us
Linear Technology
BOARD EVAL LTC2288IUP / LTC2288 ADC Demonstration Circuit 65MSPS Pscope IDE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess