EN
  • EN
  • DE

MSWSE-020-05

Part No MSWSE-020-05
Manufacturer M/A-Com Technology Solutions
Catalog RFFETs
Description SWITCH,RF,DFN 0503 PKG
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 11 Weeks
Features RF Diode PIN - Single 250V 500 mA 0503
Manufacturer M/A-Com Technology Solutions
Package Reel - TR
Operating Temperature Range 175°C (TJ)
Package 0503 (1308 Metric)
Case / Package 0503
Family Name MSWSE-020
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.10.0070
Other Part Number 1465-MSWSE-020-05CT, 1465-MSWSE-020-05DKR, 1465-MSWSE-020-05TR
Quantity per package 500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 886051-MSWSE-020-05
Ultra Librarian 3D Model Ultra Librarian MSWSE-020-05 CAD Model

Description

The MSWSE-020-05 is a silicon PIN diode SPDT switch manufactured by M/A-Com Technology Solutions (now part of MACOM). It's designed for a wide range of applications requiring high isolation, low insertion loss, and fast switching speed. This switch is commonly used in wireless communication systems, test equipment, and radar applications.

Applications

  • Wireless communication systems
  • Test and measurement equipment
  • Radar systems
  • Switching matrixes
  • RF signal routing

Features

  • SPDT (Single Pole Double Throw) configuration
  • Low insertion loss
  • High isolation
  • Fast switching speed
  • Silicon PIN diode technology

Benefits

  • Provides efficient signal routing
  • Minimizes signal loss
  • Reduces signal leakage and interference
  • Enables high-speed switching operations
  • Offers reliable performance in various applications

Additional Details

The MSWSE-020-05 typically operates over a frequency range of DC to 20 GHz. It features an insertion loss of less than 1 dB and an isolation of greater than 30 dB. The switching speed is typically in the nanosecond range. The switch requires a bias voltage for proper operation. It is available in a surface mount package for easy integration into electronic circuits. The operating temperature range is -55°C to +125°C. The device is designed to withstand high input power levels.

You May Also Be Interested in

Infineon Technologies
Lowest to $0.0774
Broadcom Limited
Need more? Email Us
Broadcom Limited
Need more? Email Us
NXP / Nexperia
N-channel dual-gate MOS-FET / High Reliability RF FET IC
Lowest to $1.9762
Infineon Technologies
RF DIODE SCHOTTKY 3V 100MW SC79
Lowest to $0.2502
Broadcom Limited
Lowest to $16.3213
NXP / Nexperia
Trans RF MOSFET N-CH 14V 0.03A 4-Pin(3+Tab) SOT-143R
Lowest to $78.8934
Infineon Technologies
N-Channel Dual Gate MOS-Fieldeffect Tetrode, Depletion Mode / Trans RF MOSFET N-CH 20V 0.03A 4-Pin TO-50
Lowest to $2.0619
NXP / Nexperia
RF DIODE PIN 30V 135MW SOD2
Lowest to $0.5047

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.1418 $56.9926
15+ $6.6804 $100.2060
24+ $6.4717 $155.3208
32+ $6.2629 $200.4128
42+ $6.0542 $254.2764
56+ $5.4279 $303.9624
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,630 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess