EN
  • EN
  • DE

DC851A-P

Part No DC851A-P
Manufacturer Linear Technology
Catalog Evaluation Boards - Analog to Digital Converters (ADCs)
Description BOARD EVAL LTC2288IUP / LTC2288 ADC Demonstration Circuit 65MSPS Pscope IDE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Linear Technology
Number of Converters 2
Resolution 10
Sampling Rate 65M
Data Interface Parallel
Input Range 1 ~ 2 Vpp
Power (Typ) @ Conditions 400mW @ 65MSPS
Utilized IC / Part LTC2288
Supplied Contents Board(s)
Win Source Part Number 782530-DC851A-P
Popularity Medium
Supply and Demand Status Limited
Family Name DC851A
Introduction Date December 20, 2005
ECCN EAR99
Country of Origin United States of America
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian DC851A-P CAD Model

Description

The DC851A-P is a high-performance evaluation board from Linear Technology, designed to showcase the capabilities of its corresponding integrated circuit. This board serves as an essential tool for engineers and developers looking to test and implement power management solutions in their applications.

Key Features

  • High Efficiency: The DC851A-P is built to offer exceptional power efficiency, which is crucial for battery-powered devices and applications where power conservation is paramount.
  • Versatile Input Voltage Range: It supports a broad range of input voltages, making it suitable for various power supply scenarios.
  • Adjustable Output Voltage: Users can easily adjust the output voltage to meet the specific needs of their application, ensuring flexibility and adaptability.
  • Thermal Management: The board is designed with thermal considerations in mind, featuring heat dissipation elements that help maintain optimal performance even under high load conditions.
  • Compact Design: The DC851A-P is designed to be compact and space-efficient, allowing for easy integration into a wide array of systems without occupying excessive space.

Applications

The DC851A-P is suitable for a variety of applications, such as:

  • Telecommunications
  • Networking equipment
  • Portable and battery-powered devices
  • Industrial control systems
  • Automotive electronics

Technical Specifications

The technical specifications of the DC851A-P include:

  • Input Voltage Range: Specified in the datasheet
  • Output Voltage Range: Adjustable to the needs of the application
  • Switching Frequency: Optimized for efficiency and reduced noise
  • Load Regulation: Ensures stable output despite load variations

Quality and Reliability

Linear Technology is known for its commitment to quality and reliability, and the DC851A-P is no exception. It is built with high-quality components and is rigorously tested to ensure it meets the stringent standards expected by industry professionals.

For detailed information about the DC851A-P, including its full technical specifications and operational guidelines, please refer to the official datasheet provided by Linear Technology.

You May Also Be Interested in

Linear Technology
BOARD EVAL LTC2238IUH / ADC Demonstration circuit
Need more? Email Us
Linear Technology
BOARD EVAL LTC2225IUH / LTC2225IUH High Speed ADC Demonstration Circuit
Need more? Email Us
Linear Technology
EVAL BOARDS FOR LTC1606
Need more? Email Us
Linear Technology
BOARD EVAL LTC2247IUH / ADC Demonstration circuit
Need more? Email Us
Linear Technology
EVAL BOARD FOR LTC1864L / LTC1864LAIMS8 Demonstration Circuit
Need more? Email Us
Linear Technology
BOARD EVAL LTC2250IUH / ADC Demonstration circuit
Need more? Email Us
Linear Technology
BOARD EVAL LTC2228IUH / ADC Demonstration circuit
Need more? Email Us
Linear Technology
BOARD EVAL LTC2292IUP / LTC2292 ADC Demonstration Circuit 40MSPS Pscope IDE
Need more? Email Us
Linear Technology
BOARD EVAL LTC2254IUH / ADC Demonstration circuit
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess